The Intel SLA9X is a Xeon E5405 processor. This server processor provides a balance of performance and energy efficiency for various server and workstation applications.
Applications
- Entry-Level Servers: Designed for use in entry-level servers, handling tasks such as file sharing, print serving, and basic application hosting.
- Small Business Servers: Well-suited for small businesses requiring reliable server performance for their daily operations.
- Workstations: Suitable for use in workstations for tasks such as software development, content creation, and data analysis.
- Web Servers: Capable of serving websites and web applications with moderate traffic.
- Application Servers: Supports application server workloads, providing the necessary processing power for business applications.
Features
- Quad-Core Architecture: Features four independent processing cores, enabling parallel processing and improved multitasking capabilities for server workloads.
- 2.0 GHz Clock Speed: Operates at a clock speed of 2.0 GHz, providing a good balance between performance and power consumption.
- 12MB L2 Cache: Equipped with 12MB of shared L2 cache, which helps reduce latency and improves data access speeds, essential for server applications.
- 1333 MHz FSB: Utilizes a 1333 MHz Front Side Bus (FSB) for communication with the motherboard chipset.
- LGA 771 Socket: Compatible with motherboards using the LGA 771 socket.
- Intel Virtualization Technology (VT-x): Supports Intel VT-x, enabling hardware-assisted virtualization for improved performance and security in virtualized environments.
- Intel Demand Based Switching: Dynamically adjusts processor voltage and frequency based on workload, optimizing power consumption and thermal management.
- Intel 64 Architecture: Supports 64-bit computing, enabling the use of larger amounts of memory and improving performance for demanding server applications.
Benefits
- Improved Multitasking: The quad-core architecture enables smooth multitasking, allowing servers to handle multiple requests and processes concurrently without significant performance degradation.
- Enhanced Performance: Provides a significant performance boost for server and workstation applications, improving response times and overall system efficiency.
- Faster Data Access: The large L2 cache helps to reduce latency and improve data access speeds, resulting in faster processing of server tasks.
- Energy Efficiency: Intel Demand Based Switching optimizes power consumption, reducing energy costs and minimizing heat generation in server environments.
- Virtualization Support: Intel VT-x support enables efficient and secure virtualization, making it suitable for running multiple virtual machines on a single server.
Additional Details
The Intel Xeon E5405 (SLA9X) is built on a 65nm process technology. It has a Thermal Design Power (TDP) of 80W. It supports technologies such as Intel Execute Disable Bit and Intel Thermal Monitor.