Microchip Technology 24FC16-E/ST EEPROM
The Microchip Technology 24FC16-E/ST is a high-performance, 16-Kbit serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device that offers a robust storage solution for sophisticated electronic systems. This device is part of Microchip's extensive EEPROM product line, designed to provide flexible non-volatile memory storage. The 24FC16-E/ST is suitable for a wide range of applications, including industrial, automotive, and consumer electronics, where reliable and durable data storage is crucial.
Key Features:
- Memory Size: This device provides 16 Kbits of memory, organized as 2,048 x 8 bits, allowing for efficient data management and storage.
- I2C Interface: It features a serial I2C (Inter-Integrated Circuit) interface, supporting standard (100 kHz), fast (400 kHz), and high-speed (1 MHz) modes for versatile communication with microcontrollers and processors.
- Low-Power Consumption: Designed with power-saving in mind, the 24FC16-E/ST operates with a low-power standby mode, making it ideal for battery-powered applications.
- Wide Operating Voltage Range: The device functions across a broad voltage range from 2.5V to 5.5V, accommodating various system power supplies.
- Write-Protect Feature: A hardware write-protect pin provides protection against accidental data overwrites and erasures, ensuring data integrity.
- Extended Temperature Range: It is designed to operate over an extended industrial temperature range from -40°C to +85°C, making it suitable for harsh environments.
- Package: The 24FC16-E/ST comes in a space-saving 8-pin TSSOP (Thin Shrink Small Outline Package) that is ideal for applications with limited board space.
Applications:
The versatility of the 24FC16-E/ST makes it an excellent choice for a variety of applications. It is commonly used in:
- Industrial and automation systems
- Automotive control units
- Consumer electronics such as smart appliances
- Medical devices for data logging and device configuration
- Telecommunication systems
In summary, the Microchip Technology 24FC16-E/ST EEPROM provides reliable data storage with its robust feature set, making it a preferred choice for designers and engineers looking for a dependable memory solution in their electronic designs.