Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 954946-SLA8Y
Series *
Ultra Librarian 3D Model Ultra Librarian SLA8Y CAD Model

Description

The Intel SLA8Y is a processor designed for mobile computing, likely a part of the Core 2 Duo or similar generation. These processors prioritize a balance between performance and power efficiency, making them well-suited for laptops and notebooks.

Applications

  • Laptops
  • Notebooks
  • Mobile Workstations
  • Portable Computers

Features

  • Dual-Core Architecture: Provides two processing cores for multitasking and improved performance.
  • Intel Virtualization Technology (VT-x): Supports hardware virtualization, allowing a platform to run multiple operating systems.
  • Enhanced Intel SpeedStep Technology: Dynamically adjusts processor voltage and frequency based on workload, conserving power.
  • Execute Disable Bit: Hardware-based security feature that helps prevent the execution of malicious code.
  • SSE2, SSE3 Instruction Sets: Enhances performance for multimedia and computationally intensive tasks.

Benefits

  • Improved Multitasking: Dual cores allow for smoother operation when running multiple applications simultaneously.
  • Enhanced Power Efficiency: SpeedStep technology extends battery life in mobile devices.
  • Virtualization Support: Enables the use of virtual machines for running different operating systems or applications in isolated environments.
  • Enhanced Security: Execute Disable Bit helps protect against certain types of malware and security threats.
  • Increased Responsiveness: Faster processing results in quick application loading and improved overall system responsiveness.

Technical Specifications

While the specific details for the Intel SLA8Y can vary, typical specifications include:

  • Core Count: 2
  • Clock Speed: Varies (e.g., 2.0 GHz to 2.6 GHz)
  • FSB Speed: 667 MHz or 800 MHz
  • Cache: L2 Cache (e.g., 2MB or 4MB shared)
  • Socket Type: Socket P (mPGA478MN)
  • TDP: Thermal Design Power typically ranging from 25W to 35W
  • Instruction Set: x86-64, SSE2, SSE3

The Intel SLA8Y is a suitable processor for mobile computing, providing a solid balance of performance and power efficiency for a wide range of applications.

You May Also Be Interested in

Intel
C Mpu 32-BIT 3.3V 25MHZ 144TQFP
Need more? Email Us
ECAD model for JA80386EXTB25
NXP / Nexperia
IC MCU 32BIT ROMLESS 176LQFP / ARM® Cortex®-A5 Microprocessor IC series 1 Core, 32-Bit 266MHz 176-HLQFP (24x24)
Need more? Email Us
ECAD model for SVF312R3K1CKU2
Renesas Electronics America
Need more? Email Us
ECAD model for HD64180R1P6
Freescale Semiconductor - NXP
MPU ColdFire M68000 Processor RISC 32bit 20MHz 132-Pin PGA Tray
Need more? Email Us
ECAD model for MC68302CRC20C
NXP / Nexperia
IC MPU QORIQ T4 1.5GHZ 1932BGA
Lowest to $1,303.8807
ECAD model for T4081NSN7PQB
Intel
MPU i960 RISC 32-Bit CMOS 20MHz 132-Pin PGA
Need more? Email Us
ECAD model for TA80960KA20
Atmel
The Atmel SAMA5D3 series is a high-performance, power-efficient embedded MPU based on the ARM® Cortex™-A5 processor, achieving 536 MHz with power consumption levels below 0.5 mW in low-power mode.
Lowest to $11.9697
ECAD model for ATSAMA5D35A-CU
Zilog
Central Processing Unit | IC MPU Z80 10MHZ 40DIP
Lowest to $13.0388
ECAD model for Z84C0010PEG
Intel
Jhcurie S R2T8
Need more? Email Us
ECAD model for JHCURIE S R2T8

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention