Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Microchip Technology
Win Source Part Number 1123262-24LC65
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Computers & Computer Peripherals, Industrial, Communications & Networking, Consumer Electronics, Automotive
Ultra Librarian 3D Model Ultra Librarian 24LC65 CAD Model

Description

Microchip Technology 24LC65 EEPROM

The 24LC65 from Microchip Technology is a high-performance, serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device that offers a robust storage solution for advanced microcontroller-based systems. With a 64-Kbit (8 KB) memory capacity, this integrated circuit is designed to provide reliable data retention while supporting a fast and efficient interface for serial communication.

Key Features:

  • Memory Size: 64 Kbit (8 Kbyte) of EEPROM storage, suitable for a wide range of applications requiring non-volatile memory storage.
  • Communication Interface: I²C (Two-Wire) serial interface, which supports a 400 kHz data transfer rate, enabling quick and efficient data access.
  • Operating Voltage: Versatile power supply voltage range from 2.5V to 5.5V, accommodating various system design requirements.
  • Write Cycle Time: Fast write cycle times of 5 ms max, ensuring swift data storage and minimal system delays.
  • Endurance: High endurance with 1 million erase/write cycles, guaranteeing a long operational lifespan for the device.
  • Data Retention: Long-term data retention of more than 200 years, providing a secure and persistent storage solution.
  • Package Options: Available in several package types, including PDIP, SOIC, and TSSOP, to suit different assembly and space requirements.

Applications:

The 24LC65 EEPROM is ideal for a variety of applications where reliable and persistent data storage is crucial. It is commonly used in:

  • Industrial control systems
  • Consumer electronics
  • Automotive systems
  • Medical devices
  • Smart cards
  • Telecommunication systems

With its combination of durability, flexibility, and ease of integration, the Microchip Technology 24LC65 EEPROM stands out as a prime choice for designers and engineers looking to enhance the memory capabilities of their next project.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
3.3V CMOS 16-BIT BUS TRANSCIEVER | IC TXRX NON-INVERT 3.6V 48TSSOP
Need more? Email Us
ECAD model for 74ALVCH162245PAG
Analog Devices Inc.
Complete 12-Bit 1.5/3.0/10.0 MSPS Monolithic A/D Converters
Lowest to $72.2527
ECAD model for AD9223
Analog Devices Inc.
LC2MOS Complete, 12-Bit, 100 kHz, Sampling ADCs | IC ADC 12BIT SAR 28PLCC
Need more? Email Us
ECAD model for AD7875KP
Fairchild/ON Semiconductor
NPN General Purpose Amplifier
Lowest to $2.8498
ECAD model for 2N3391
Analog Devices Inc.
Single-Channel, 128-/64-/32-Position, I2C, ±8% Resistor Tolerance, Nonvolatile Digital Potentiometer
Lowest to $5.0882
ECAD model for AD5110BCPZ10-RL7
National Semiconductor (TI)
Adjustable Precision Zener Shunt Regulator
Need more? Email Us
ECAD model for 431BIM
STMicroelectronics
Analog LCD Display Engine for XGA and SXGA Resolutions with Embedded LVDS and RSDS Transmitters
Need more? Email Us
ECAD model for ADE3800SXT
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $5.3729
ECAD model for AD7418ARM
NXP / Nexperia
3.3 V octal transceiver with 30 W termination resistors; 3-state
Need more? Email Us
ECAD model for 74LVTH2245PW

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention