EN
  • EN
  • DE

SL7Z8

Part No SL7Z8
Manufacturer Intel
Catalog Embedded - Microprocessors
Description P4 640 3.2GHz (LGA775)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 955547-SL7Z8
Series *
Ultra Librarian 3D Model Ultra Librarian SL7Z8 CAD Model

Description

The Intel SL7Z8 is a Celeron processor for desktop computers, offering a cost-effective solution for basic computing tasks. Designed to provide adequate performance for everyday use, it targets users who need a reliable and budget-friendly option.

Applications:

  • Desktop computers
  • Entry-level PCs
  • Point-of-sale (POS) systems
  • Thin clients
  • Basic office applications and internet browsing

Features:

  • NetBurst Microarchitecture
  • 478-pin package: Designed for compatibility with specific motherboards of the era.
  • Low power consumption: Aids in reducing energy usage and heat generation, beneficial for system longevity and stability.
  • Integrated memory controller: Facilitates efficient memory access, optimizing data transfer rates.
  • Affordable price point: Makes it an accessible option for users with budgetary constraints.

Benefits:

  • Cost-effectiveness: Provides a budget-friendly option for those with fundamental computing needs.
  • Reliable performance: Capable of handling everyday tasks like web browsing, email, and document creation smoothly.
  • Energy efficiency: Low power consumption leads to reduced energy bills and a minimized environmental impact.
  • Wide compatibility: Works with a variety of motherboards and operating systems, offering flexibility in system building.
  • Easy integration: Simple to install and configure in desktop setups, reducing setup time and complexity.

Technical Specifications:

The Intel SL7Z8 Celeron processor generally features a clock speed ranging from 2.0 GHz to 3.0 GHz, depending on the specific model variation. It utilizes a 478-pin interface and is built to be compatible with front-side bus speeds suitable for the performance tier it targets. The cache size is typically smaller when compared to higher-performance processors, reflecting its cost-conscious design.

In summary, the Intel SL7Z8 Celeron processor stands as a budget-conscious choice for desktop computing. It offers reliable performance for everyday tasks, is energy efficient, and provides wide compatibility. For users seeking an affordable and dependable processor for basic computing needs, the SL7Z8 presents a practical solution.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Texas Instruments
INTERNET OF THINGS (IOT) AND GAT
Lowest to $27.6493
STMicroelectronics
32-BIT ARM CORTEX-A7 900MHZ MPU
Lowest to $17.4627
NXP / Nexperia
IC MPU MPC86XX 1.067GHZ 1023BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX7D 1.0GHZ 488TFBGA
Lowest to $43.6568
Altera
IC MPU STRONGARM 200MHZ 432BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess