The Intel SL6VL is a CPU (Central Processing Unit) belonging to the Pentium 4 family. It is designed for desktop computers and provides processing power for a variety of applications. This processor is based on the Northwood core, built on a 130nm process, and utilizes Socket 478 for installation.
Applications
- Desktop Computing
- General Office Applications (word processing, spreadsheets)
- Web Browsing
- Multimedia Playback (audio, video)
- Legacy Gaming
Features
- Northwood Core: Offers improved performance and efficiency over previous Pentium 4 architectures.
- Hyper-Threading Technology: Allows a single physical processor to act as two logical processors, improving multitasking capabilities. (Check specific SL6VL revision to confirm HT availability)
- 512KB L2 Cache: Provides fast access to frequently used data, reducing latency and improving overall performance.
- 400/533 MHz Front Side Bus (FSB): Enables high-speed communication between the CPU and the chipset.
- NetBurst Microarchitecture: Designed for high clock speeds and efficient instruction processing.
Benefits
- Improved Performance: The Northwood core and Hyper-Threading (if present) provide noticeable improvements in performance compared to older processors.
- Enhanced Multitasking: Hyper-Threading allows users to run multiple applications simultaneously without significant performance degradation.
- Faster Data Access: The large L2 cache enables faster access to frequently used data, resulting in quicker application loading and improved responsiveness.
- Reliable Operation: Intel processors are known for their reliability and stability.
- Compatibility: Compatible with a wide range of motherboards and chipsets designed for Socket 478.
Additional Details
The Intel SL6VL typically operates at clock speeds ranging from 2.0 GHz to 3.06 GHz, depending on the specific model. Its thermal design power (TDP) varies based on the clock speed and voltage, typically falling between 50W and 82W. It supports MMX, SSE, SSE2 instruction sets, enhancing its multimedia processing capabilities. The voltage range is typically between 1.475V and 1.55V. Users upgrading to this CPU should ensure their motherboard BIOS is updated to the latest version for optimal compatibility and performance. While not a modern gaming CPU, it can handle older game titles and basic computing tasks efficiently. Please verify the exact specifications of your SL6VL chip, as there may be slight variations depending on the stepping and production batch. The SL6VL offers a balanced solution for users seeking a reliable and efficient processor for everyday computing needs on older Socket 478 platforms.