EN
  • EN
  • DE

SL544KC

Part No SL544KC
Manufacturer Intel
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 325363-SL544KC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SL544KC CAD Model

Description

The Intel SL544KC is a Mobile Pentium III processor, designed for laptop computers. It was part of Intel's processor lineup during the late 1990s and early 2000s, aimed at providing a balance of performance and power efficiency for mobile computing.

Applications

  • Laptop Computers: Designed as the central processing unit (CPU) for portable computers.
  • Embedded Systems: Used in industrial and commercial applications requiring compact processing power.
  • Thin Clients: Providing processing capabilities for network-based computing solutions.
  • Legacy Systems: Maintaining and upgrading older laptop systems.

Features

  • Pentium III Architecture: Based on Intel's advanced processor design for improved performance.
  • Mobile Optimization: Designed for low power consumption to extend battery life in laptops.
  • Integrated L2 Cache: Features on-die Level 2 cache for faster data access.
  • Enhanced SpeedStep Technology: Dynamically adjusts clock speed and voltage to balance performance and power consumption.
  • Multimedia Enhancements: Includes instruction sets optimized for multimedia applications.

Benefits

  • Improved Mobile Performance: Delivers enhanced processing power for mobile applications.
  • Extended Battery Life: Low power consumption enables longer usage on battery power.
  • Faster Data Access: Integrated L2 cache reduces latency and improves system responsiveness.
  • Optimized Power Management: Enhanced SpeedStep technology provides efficient power usage.
  • Enhanced Multimedia Capabilities: Supports smooth playback and processing of multimedia content.

Technical Specifications

  • Core: Pentium III
  • Clock Speed: Variable, depending on the specific model (e.g., 400MHz, 500MHz).
  • L2 Cache: 128KB or 256KB, depending on the model.
  • Bus Speed: Typically 100MHz.
  • Socket Type: Typically Socket 370 or Micro-PGA2.
  • Voltage: Designed for low voltage operation to conserve power.
  • Manufacturing Process: 0.25 micron or smaller.

The Intel SL544KC Mobile Pentium III processor offered a solid combination of performance and power efficiency for laptop computers. Its integrated features and optimized design made it a popular choice for mobile computing solutions during its time. While now considered a legacy component, it remains relevant for maintaining and understanding older computer systems.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Fuji Electric
Need more? Email Us
Fuji Electric
Lowest to $25.5532
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess