Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 310180-S82555
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S82555 CAD Model

Description

The Intel 310180-S82555 is an integrated circuit designed for use in various electronic devices.

  • Features: High performance and low power consumption
  • Ideal for: Applications that require efficient data transfer
  • Category: Integrated Circuits (ICs)
  • Supply and Demand Status: Balanced
  • Threat: Moderate threat of fake products in the open market

You May Also Be Interested in

Summit
Need more? Email Us
ECAD model for SMM665AF-368L
ON Semiconductor
Need more? Email Us
ECAD model for SMBT1265LT1
AUK corp
Lowest to $0.2536
ECAD model for SMK0460F
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
ECAD model for SMC62L3236
Summit
Need more? Email Us
ECAD model for SMM665AF-366L
Vishay
Need more? Email Us
ECAD model for SMD15N05
AUK corp
Need more? Email Us
ECAD model for SMK1820D2
Vishay
Need more? Email Us
ECAD model for SMM02045082K51%
Kemet
Need more? Email Us
ECAD model for SMC7.3224J50TR12-50V224

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention