The Intel RU82566MC SL99K is a Mobile Intel® 945GM Express Chipset component designed for use in laptop computers. It functions as the integrated memory controller hub (GMCH) within the chipset, managing communication between the processor, memory, and other peripherals. This specific stepping (SL99K) indicates a particular revision or version of the chip with specific characteristics and potential improvements over earlier models.
Applications:
- Laptop motherboards
- Mobile computing platforms
- Embedded systems using Intel 945GM chipset
Features
- Supports Intel Core 2 Duo processors
- Integrated Graphics Media Accelerator (GMA) 950
- Dual-channel DDR2 memory support
- PCI Express x16 graphics interface
- Direct Media Interface (DMI) for communication with the I/O Controller Hub (ICH)
- Power management features for mobile applications
Benefits
- Provides a robust platform for mobile computing with support for mainstream processors.
- Integrated graphics reduces the need for a discrete graphics card in some applications, lowering system cost and power consumption.
- Dual-channel memory support enhances memory bandwidth, improving overall system performance.
- Power management features extend battery life in laptops.
Technical Specifications:
- Chipset: Intel 945GM Express Chipset
- Socket Type: Socket M
- Memory Type: DDR2
- Graphics: Integrated Intel GMA 950
- FSB: 533/667 MHz
The Intel RU82566MC (SL99K) serves as a crucial component in older generation laptop architecture, handling vital tasks related to memory management, graphics processing and I/O communication, all while considering the power efficiency demands of mobile devices.