The Intel RH80532GC029512SL6CH is a mobile processor, belonging to the Intel Celeron M family. It's designed for integration into laptop computers where power efficiency and cost-effectiveness are crucial factors.
Applications
- Entry-level laptop computers.
- Embedded systems for mobile applications.
- Point-of-sale (POS) systems.
Features
- Intel Celeron M architecture.
- Low thermal design power (TDP) for cool operation.
- Integrated Northbridge functions, possibly including memory controller.
- Enhanced Intel SpeedStep Technology for power management.
- Support for MMX, SSE, and SSE2 instruction sets.
Benefits
- Extended battery life in laptop computers.
- Reduced system cost due to integrated components.
- Suitable performance for basic computing tasks.
- Reliable performance in mobile environments.
Additional Details
The specification number 'SL6CH' provides essential details about the processor's characteristics, like core voltage and operating frequency. Using this sSpec number, further research indicates this is a Celeron M 1.3GHz processor with 512KB L2 Cache, a 400MHz FSB and a TDP of 19W. It utilizes Socket 479. The 'GC029512' part of the identifier may indicate batch information or other manufacturing details.
This processor prioritizes power efficiency, making it an excellent choice for laptops where battery life is paramount. The integrated memory controller and other features further reduce system cost and complexity. The RH80532GC029512SL6CH delivers adequate performance for typical office applications, web browsing, and multimedia playback.