EN
  • EN
  • DE

RH80530 1266/256

Part No RH80530 1266/256
Manufacturer Intel
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 294823-RH80530 1266/256
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RH80530 1266/256 CAD Model

Description

The Intel RH80530 1266/256 refers to a specific configuration of the Intel Pentium M processor. '1266' likely indicates the clock speed (1.266 GHz), and '256' refers to the L2 cache size (256KB). This processor was part of Intel's effort to provide power-efficient processing for mobile devices such as laptops.

Applications

  • Laptop Computers: Primarily used in laptop computers to provide a balance of performance and battery life.
  • Mobile Workstations: Some lower-end mobile workstations may have utilized this processor.

Features

  • Pentium M Architecture: Built on the Pentium M microarchitecture, designed for mobile efficiency.
  • 1.266 GHz Clock Speed: Provides a reasonable level of performance for typical mobile tasks.
  • 256KB L2 Cache: On-die cache helps improve performance by storing frequently accessed data.
  • Low Power Consumption: A key design goal for extending battery life in mobile devices.
  • Enhanced Intel SpeedStep Technology: Dynamically adjusts clock speed and voltage to save power.

Benefits

  • Extended Battery Life: Low power consumption allows for longer usage times on battery power.
  • Reduced Heat Generation: More efficient design reduces heat output, improving stability.
  • Mobile Performance: Offers adequate performance for common tasks such as web browsing, office applications, and multimedia.

Additional Details

The RH80530 designation indicates a mobile processor. This specific model with 1.266 GHz clock and 256KB cache would have been positioned as an entry-level or mid-range option within the Pentium M family. The sSpec code (SL number) provides more granular details on voltage and other characteristics, which would be required for exact identification and replacement. This processor uses Socket 479. Compared to desktop processors, it trades raw performance for lower power consumption and heat output, making it suitable for portable computers.

You May Also Be Interested in

Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
STMicroelectronics
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Zilog
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess