Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Controllers
Mfr Intel
Series 82848P
Package Bulk
Product Status Active
Controller Type Dynamic RAM (DRAM)
Mounting Type Surface Mount
Package / Case 932-BGA, FCBGA
Supplier Device Package 932-FCBGA (37.5x37.5)
Standard Package 360 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 891686-RG82848P
Ultra Librarian 3D Model Ultra Librarian RG82848P CAD Model

Description

The 891686-RG82848P is a memory controller integrated circuit from Intel.

  • Category: Memory - Controllers
  • Series: 82848P
  • Package Type: bulk
  • Standard Package Quantity: 360 pieces
  • Controller Type: Dynamic RAM (DRAM)
  • Mounting Type: surface mount
  • Package/Case Size: 932-BGA, FCBGA
  • Supplier Device Package: 932-FCBGA (37.5x37.5)
  • ECCN: EAR99
  • MSL Level: 3 (168 hours)
  • REACH Status: undefined
  • HTSUS: 8542.39.0001

You May Also Be Interested in

Texas Instruments
POWER MONITORING AND SWITCHING CONTROLLER FOR 3.3-V SRAM
Lowest to $7.4841
ECAD model for BQ2205LYPWR
Intel
Lowest to $95.3435
ECAD model for P82C0816
Maxim Integrated
IC CONTROLLER NV 16-CHIP 28-DIP
Lowest to $39.2203
ECAD model for DS1212
Maxim Integrated
IC CTRLR NV W/BATT MON 5V 16SOIC
Lowest to $14.6397
ECAD model for DS1321S
Altera
DRAM CONTROLLER, CHMOS,
Need more? Email Us
ECAD model for KU82309-20
Intel
82801 - I/O CONTROLLER HUB
Need more? Email Us
ECAD model for FW82801FAC
Maxim Integrated
IC CONTROLLER NV BW/RST 20-TSSOP
Need more? Email Us
ECAD model for DS1312E
Intel
MEMORY CONTROLLER, CMOS
Need more? Email Us
ECAD model for A82385-33
Intel
82801 - I/O CONTROLLER HUB
Need more? Email Us
ECAD model for FW82801CA

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention