EN
  • EN
  • DE

BCR08AS-12A-T14

Part No BCR08AS-12A-T14
Manufacturer Renesas Electronics America
Catalog Triacs
Description Triac Low Power Use
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1152260-BCR08AS-12A-T14
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BCR08AS-12A-T14 CAD Model

Description

The BCR08AS-12A-T14 is a Triac manufactured by Renesas Electronics America. This device is designed for AC power control applications, offering reliable performance and efficient operation. It is part of Renesas's extensive range of power control solutions, known for their quality and durability.

Applications:

  • AC Power Switching
  • Solid State Relays (SSR)
  • Lighting Control
  • Motor Speed Control (small motors)
  • Heater Control

Features:

  • High Surge Capability: Designed to withstand high inrush currents.
  • Low On-State Voltage: Minimizes power dissipation during operation.
  • High Commutation Capability: Ensures reliable switching in inductive loads.
  • Sensitive Gate Triggering: Requires low gate current for easy interfacing with control circuits.
  • RoHS Compliant: Meets environmental standards for hazardous substance restrictions.

Benefits:

  • Improved System Reliability: The high surge capability protects the Triac from damage due to overcurrent events.
  • Energy Efficiency: Low on-state voltage reduces power losses, leading to more efficient energy usage.
  • Versatile Applications: Suitable for a wide range of AC power control applications.
  • Simplified Circuit Design: Sensitive gate triggering simplifies the design of control circuits.
  • Environmental Compliance: RoHS compliance ensures adherence to environmental regulations.

Additional Details:

The BCR08AS-12A-T14 features a repetitive peak off-state voltage of 600V and a rated on-state current of 8A. It is commonly available in a TO-220 package. This triac is designed for direct interface with microcontrollers or other control circuits, facilitating easy integration into various electronic systems. The gate trigger current is specified to ensure compatibility with standard logic-level signals. This triac offers a robust solution for AC power control, combining high performance with ease of use.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Mitsubishi
Thyristor, TRIAC, 400V Forward Blocking Voltage, 5970A RMS Current
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO252
Lowest to $4.7232
Renesas Electronics America
Triac Low Power Use / TRIAC 600V 2A(RMS) 10A 3-Pin(3+Tab) TO-220F
Need more? Email Us
Mitsubishi
TRIAC 400V 170A 3-Pin(3+Tab) TO-220
Lowest to $2.4105
Renesas Electronics America
Triac Medium Power Use / TRIAC Diode 600V 5A(RMS) 50A 3-Pin(3+Tab) TO-220FN Tube
Lowest to $12.8690
Renesas Electronics America
TRIAC 600V 12A
Lowest to $9.2931
Renesas Electronics America
TRIAC SENS GATE 600V 0.8A TO92-3
Lowest to $0.4204
Mitsubishi
LOW POWER USE INSULATED TYPE, PLANAR PASSIVATION TYPE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess