EN
  • EN
  • DE

RD38F3050L0ZTQ0

Part No RD38F3050L0ZTQ0
Manufacturer Intel
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1031265-RD38F3050L0ZTQ0
Categories OEM Parts(O-R)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RD38F3050L0ZTQ0 CAD Model

Description

The RD38F3050L0ZTQ0 is a NOR flash memory device manufactured by Intel (now Micron Technology). This flash memory is designed for embedded applications requiring high reliability, high performance, and low power consumption. It is commonly used for code storage and execution in various electronic systems.

Applications:

  • Embedded Systems: Used in various embedded systems for storing boot code, firmware, and application code.
  • Automotive Electronics: Employed in automotive control units (ECUs) for storing software and configuration data.
  • Industrial Automation: Integrated into industrial control systems for storing program code and data logging.
  • Networking Equipment: Used in routers, switches, and other networking devices for storing boot code and operating system images.
  • Medical Devices: Utilized in medical equipment for storing application code and data.

Features:

  • NOR Flash Technology: Provides fast read access times for code execution.
  • High Reliability: Designed for high endurance and data retention.
  • Low Power Consumption: Offers low power operation for battery-powered devices.
  • Wide Voltage Range: Operates over a wide voltage range for compatibility with various systems.
  • Sector Protection: Features sector protection to prevent accidental erasure or programming of critical data.

Benefits:

  • Fast Code Execution: NOR flash technology enables fast code execution directly from the flash memory.
  • Data Retention: High data retention ensures that data is stored reliably for extended periods.
  • Low Power Operation: Reduces power consumption, extending battery life in portable devices.
  • Data Protection: Sector protection prevents data corruption and ensures data integrity.
  • System Reliability: Enhances system reliability by providing a robust and reliable storage solution.

Additional Details:

The RD38F3050L0ZTQ0 is organized into sectors or blocks that can be individually erased and programmed. Key specifications include the memory capacity, read access time, program/erase time, operating voltage, and operating temperature range. The device is typically packaged in a surface-mount package for easy assembly. Proper application requires careful consideration of the memory interface, power supply, and programming algorithm. Detailed information about the memory organization, timing characteristics, and programming procedures can be found in the product datasheet. Error correction code (ECC) is often used to improve data reliability.

You May Also Be Interested in

Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
KOA Speer
Need more? Email Us
Rockwell
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Intel
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess