EN
  • EN
  • DE

QG82945GMS

Part No QG82945GMS
Manufacturer Intel
Catalog OEM Parts (O - R)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1015994-QG82945GMS
Categories OEM Parts(O-R)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QG82945GMS CAD Model

Description

The QG82945GMS is a Mobile Intel® 945GM Express Chipset. This chipset was designed for use in laptop computers and mobile devices. It supports Intel Core™2 Duo processors and provides integrated graphics, memory, and I/O controllers. It was a common chipset used in mid-range laptops during its production era.

Applications:

  • Laptop Computers: The primary application is in laptop computers, providing core functionality for processor, memory, and graphics.
  • Mobile Devices: Used in other mobile devices requiring integrated graphics and processing capabilities.

Features:

  • Intel Core™2 Duo Processor Support: Supports Intel Core™2 Duo processors, enabling dual-core processing.
  • Integrated Graphics: Features Intel Graphics Media Accelerator (GMA) 950 for integrated graphics capabilities.
  • Dual-Channel DDR2 Memory Support: Supports dual-channel DDR2 memory for improved memory bandwidth.
  • PCI Express Support: Provides PCI Express interfaces for connecting external graphics cards and other peripherals.
  • Integrated I/O Controller: Integrates I/O controllers for supporting various peripherals, such as USB, SATA, and audio devices.

Benefits:

  • Integrated Solution: Provides an integrated solution for laptop computers, reducing the number of discrete components.
  • Improved Performance: Enables improved performance with dual-core processing and dual-channel memory support.
  • Enhanced Graphics Capabilities: Offers enhanced graphics capabilities with the Intel GMA 950.

Additional Details:

The QG82945GMS chipset typically consists of two main components: the Graphics Memory Controller Hub (GMCH) and the I/O Controller Hub (ICH). The GMCH handles memory and graphics functions, while the ICH handles I/O functions. The chipset supports various power management features to optimize battery life in mobile devices. Detailed specifications, including processor support, memory support, graphics capabilities, and I/O interfaces, are available in the product documentation from Intel. This is an older chipset, so contemporary datasheets may be limited. Direct access to Intel's archived documentation might be necessary for complete specifications.

You May Also Be Interested in

Littelfuse Inc.
Need more? Email Us
Intel
Lowest to $18.4668
KOA Speer
Need more? Email Us
Intel
Need more? Email Us
World Produts Inc.
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Texas Instruments
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Yageo
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess