EN
  • EN
  • DE

QG82945GME SLA9H

Part No QG82945GME SLA9H
Manufacturer Intel
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Intel
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834611-QG82945GME SLA9H
Ultra Librarian 3D Model Ultra Librarian QG82945GME SLA9H CAD Model

Description

The Intel QG82945GME (SLA9H) is a chipset component typically found in older generation mobile computing platforms, particularly laptops. It serves as the Northbridge in a two-chip chipset architecture, handling critical functions like memory control, graphics processing, and high-speed I/O interfaces. The 'SLA9H' is a specification code (sSpec) that identifies a specific stepping or revision of the chip, which may denote subtle variations in features or performance.

Applications

  • Legacy Laptops
  • Embedded Systems
  • Industrial Control Systems

Features

  • Integrated Graphics: Intel Graphics Media Accelerator (GMA) 950
  • Memory Controller: Supports DDR2 SDRAM
  • Front Side Bus (FSB): Connects to the CPU
  • PCI Express Support: Provides connectivity for expansion cards

Benefits

  • Integrated Graphics: Provides basic display capabilities without requiring a separate graphics card.
  • DDR2 Memory Support: Enables efficient memory access for improved system performance.
  • PCI Express Support: Allows for adding dedicated graphics cards or other high-speed peripherals.
  • System Stability: Enhances overall system reliability through robust chipset functionality.

Technical Details

The QG82945GME chipset incorporates the Intel Graphics Media Accelerator (GMA) 950, an integrated graphics solution capable of handling basic graphical tasks. It features a memory controller that supports DDR2 SDRAM, which allows the CPU to efficiently access system memory. The chipset also includes a Front Side Bus (FSB) interface, facilitating communication between the chipset and the CPU. Moreover, it provides PCI Express support, enabling the connection of high-speed expansion cards, such as dedicated graphics cards or other peripherals.

The QG82945GME works in conjunction with a Southbridge chip to manage various I/O functions. It is a key component for older laptops, handling crucial data transfers between the processor, memory, and graphics subsystem. The SLA9H sSpec indicates a specific version or manufacturing revision of the chipset, which may have slight variations in features, performance characteristics, or power consumption compared to other revisions. This chipset is a foundational component in systems designed for general-purpose computing and multimedia tasks, balancing performance with power efficiency for mobile devices.

You May Also Be Interested in

American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6415 $65.2830
5+ $26.7833 $133.9165
7+ $25.9459 $181.6213
10+ $25.1097 $251.0970
12+ $24.2723 $291.2676
16+ $21.7614 $348.1824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,205 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess