The QD8741A is a single-chip microcomputer from Intel, part of the MCS-48 family. It's an 8-bit microcontroller with on-chip program memory (ROM/EPROM), data memory (RAM), input/output ports, and a timer/counter. This device was commonly used in embedded control applications where a small, self-contained processing unit was needed.
Applications:
- Keyboard controllers
- Appliance controllers
- Industrial control systems
- Instrumentation
- Simple embedded systems
Features:
- 8-bit CPU
- 1KB on-chip EPROM (QD version)
- 64 bytes on-chip RAM
- 27 I/O lines
- 8-bit timer/counter
- Single 5V power supply
Benefits:
- Single-chip solution reduces component count
- Integrated EPROM allows for easy program modification
- Built-in timer/counter simplifies timing and control tasks
- Versatile I/O capabilities
Additional Details:
The QD8741A has a simple architecture designed for efficient execution of control-oriented tasks. The 1KB EPROM allows for storing program code, while the 64 bytes of RAM provide working storage for data. The 27 I/O lines can be configured as inputs or outputs to interface with external devices. The 8-bit timer/counter can be used for generating time delays, counting events, or implementing PWM signals. The device operates with a single 5V power supply. The 'QD' prefix indicates that this version has a UV-erasable EPROM for program storage, allowing for reprogramming. The 8741A is a classic microcontroller that was widely used in early embedded systems. While it's now largely superseded by more modern microcontrollers, it remains relevant for understanding the evolution of embedded technology and for maintaining older systems that still rely on it.