EN
  • EN
  • DE

QD8086-2

Part No QD8086-2
Manufacturer Intel
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1021753-QD8086-2
Categories OEM Parts(O-R)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QD8086-2 CAD Model

Description

The QD8086-2 is a 16-bit microprocessor manufactured by Intel. It is a classic processor that laid the foundation for the x86 architecture which is still widely used today. It is known for its simplicity and versatility, making it suitable for a wide range of applications.

Applications:

  • Early personal computers
  • Industrial control systems
  • Robotics
  • Embedded systems
  • Educational platforms

Features:

  • 16-bit data bus
  • 20-bit address bus (1MB addressable memory)
  • Clock Speed: typically operates at 5MHz or 8MHz (In this case, the -2 indicates higher clock speed)
  • Multiplexed address and data bus
  • Instruction set includes arithmetic, logical, and control transfer instructions
  • Minimum mode and maximum mode operation for different system configurations

Benefits:

  • Well-documented architecture with abundant resources
  • Large community support and extensive software libraries (for its time)
  • Versatile instruction set for various programming tasks
  • Simple to interface with other components
  • Relatively low cost

Additional Details:

The QD8086-2 utilizes a multiplexed address and data bus, requiring external demultiplexing logic to separate the address and data signals. It has a 20-bit address bus, allowing it to address up to 1MB of memory. The instruction set includes a wide range of arithmetic, logical, and control transfer instructions, providing flexibility in programming. It can operate in minimum mode or maximum mode, depending on the system configuration. The minimum mode is typically used in simpler systems, while the maximum mode is used in more complex systems with multiple processors. The QD8086-2 played a pivotal role in the development of the personal computer industry and remains a significant piece of computing history. Its architecture influenced subsequent x86 processors and continues to be relevant in embedded systems and educational platforms.

You May Also Be Interested in

Fenghua Electronics
Chip resistor SMD 0805-100R, 1%, 1/8W Fenghua, RoHS
Lowest to $0.0055
World Produts Inc.
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-3040LC, 32.768 Khz
Need more? Email Us
Panasonic
Need more? Email Us
World Produts Inc.
Need more? Email Us
Essentra Components
Need more? Email Us
Rohm Semiconductor
Diode Zener Single Bidirectional 16V 10% 500mW Automotive 2-Pin TUMD T/R
Lowest to $0.2758
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess