EN
  • EN
  • DE

PXA271FC0312

Part No PXA271FC0312
Manufacturer Intel
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1086467-PXA271FC0312
Categories OEM Parts(O-R)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PXA271FC0312 CAD Model

Description

The Intel PXA271 processor, specifically the PXA271FC0312 variant, is a member of the Intel XScale processor family designed for mobile and embedded applications. It builds upon the architecture of its predecessors with a focus on improved performance and power efficiency.

Applications

  • Handheld Devices: The PXA271 was commonly employed in handheld devices like PDAs and early smartphones, offering a robust computing platform for these portable devices.
  • Portable Media Players: With its multimedia capabilities, the PXA271 was suitable for portable media players, enabling smooth playback of audio and video content.
  • Embedded Systems: Its versatility made it applicable to a range of embedded systems, including industrial control panels and medical monitoring equipment.
  • Mobile Point-of-Sale (POS) Systems: The processor's power and connectivity options allowed it to be used in mobile POS systems for retail and other applications.
  • GPS Navigation Devices: The PXA271 found its way into GPS navigation devices, providing the processing power needed for route calculation and map rendering.

Features

  • Intel XScale Microarchitecture: Based on the ARMv5TE instruction set architecture, the XScale core offers a blend of performance and power efficiency.
  • Operating Frequency: The PXA271FC0312 typically operates at a frequency of 312 MHz, offering a balance between performance and power consumption.
  • Power Management: Enhanced power management features enable dynamic frequency scaling and voltage control to optimize battery life.
  • Multimedia Acceleration: Integrated hardware acceleration for audio and video processing improves multimedia performance.
  • Integrated Memory Controller: Supports various memory types, including SDRAM and Flash memory, for flexible memory configurations.
  • Connectivity Options: Offers a range of connectivity options, such as USB, UART, and Ethernet, for interfacing with external devices and networks.

Benefits

  • Improved Performance: The XScale architecture delivers enhanced performance compared to earlier generations, enabling smoother application execution.
  • Extended Battery Life: Advanced power management features contribute to extended battery life in mobile devices, allowing for prolonged use without frequent recharging.
  • Enhanced Multimedia Experience: Integrated multimedia acceleration improves the user experience by providing smooth playback of audio and video content.
  • Flexible Connectivity: The wide range of connectivity options allows for easy integration with various peripherals and networks.
  • Reduced System Complexity: The integrated memory controller and peripheral interfaces simplify system design and reduce the need for external components.

The Intel PXA271 processor represents a step forward in mobile processor technology, offering improved performance and power efficiency for a variety of applications. While superseded by newer technologies, it remains a significant milestone in the evolution of mobile computing.

You May Also Be Interested in

Dell
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 16 Mhz, SMD
Need more? Email Us
World Produts Inc.
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Samtec Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Texas Instruments
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Essentra Components
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess