EN
  • EN
  • DE

PXA262B1C200

Part No PXA262B1C200
Manufacturer Intel
Catalog Embedded - Microprocessors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microprocessors
Manufacturer Intel
Win Source Part Number 214756-PXA262B1C200
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PXA262B1C200 CAD Model

Description

The Intel PXA262B1C200 is a processor belonging to the Intel XScale family of microprocessors. These processors are based on the ARM architecture and are designed for mobile and embedded applications, emphasizing low power consumption and high performance.

Applications:

  • Personal Digital Assistants (PDAs): The PXA262 was commonly used in PDAs due to its balance of processing power and power efficiency.
  • Handheld Gaming Devices: Its capability to handle graphics and application processing made it suitable for early handheld gaming devices.
  • Industrial Control Systems: Its robust design and processing capabilities made it applicable in various industrial control environments.
  • Mobile Internet Devices (MIDs): This processor found its way into some of the early MIDs, providing the processing backbone for web browsing and multimedia playback.
  • Embedded Systems: General embedded applications that require low power and reasonable processing capabilities.

Features:

  • XScale Architecture: Based on the Intel XScale microarchitecture, derived from the ARMv5TE instruction set architecture.
  • Low Power Consumption: Designed for power efficiency, crucial for mobile devices.
  • Integrated Memory Controller: Includes an integrated memory controller for SDRAM.
  • Clock Speed: Operates at a certain clock speed, providing adequate processing power for the target applications.

Benefits:

  • Extended Battery Life: Its low power design helps extend battery life in portable devices.
  • Efficient Processing: Provides a good balance of performance and power efficiency.
  • Compact Design: Facilitates integration into small form-factor devices.

The PXA262B1C200 includes features such as power management capabilities that allow for dynamic voltage and frequency scaling, optimizing power consumption based on workload. It also integrates various interfaces for connecting peripherals and external memory. Its architecture enables the execution of a wide range of operating systems, including Windows CE and Linux, making it a versatile choice for developers targeting different application domains.

You May Also Be Interested in

NXP / Nexperia
IC MPU MPC86XX 1.067GHZ 1023BGA
Need more? Email Us
STMicroelectronics
32-BIT ARM CORTEX-A7 900MHZ MPU
Lowest to $17.4627
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 16X 1.8GH
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 196BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 2.1GHZ 1292FCPBGA
Need more? Email Us
Advantech Corp
IC MPU SKYLAKE 3.4GHZ 1155LGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.3033 $86.6066
4+ $35.5313 $142.1252
6+ $34.4202 $206.5212
7+ $33.3102 $233.1714
9+ $32.2002 $289.8018
13+ $28.8692 $375.2996
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,770 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess