The PH28F160C3TD70 is a 16-Mbit (2M x 8 or 1M x 16) Flash Memory device manufactured by Intel. It is a non-volatile memory solution used for storing firmware, code, and data in a wide range of embedded systems.
Applications
- Embedded systems
- Networking equipment
- Industrial control systems
- Telecommunications devices
- Consumer electronics
Features
- 16-Mbit capacity
- Sector erase architecture
- Fast access time
- Low power consumption
- CMOS technology
Benefits
- Non-volatile storage for reliable data retention
- Flexible memory management with sector erase
- Fast read and write operations
- Extended battery life in portable devices
- Compatibility with various microcontrollers and processors
Additional Details
The PH28F160C3TD70 is organized as either 2M x 8 bits or 1M x 16 bits, depending on the application's memory requirements. The sector erase architecture allows for selective erasing of memory blocks, improving efficiency and reducing erase times. The fast access time enables quick retrieval of stored data. The low power consumption is critical for extending battery life in portable devices. The device is manufactured using CMOS technology, ensuring high performance and low power operation. The component is used in various memory applications from storing BIOS to configuration data. The PH28F160C3TD70 also incorporates security features to protect stored data from unauthorized access. The supply voltage requirements are typically around 3V or 5V, making it compatible with different system configurations. The device comes in a variety of packages, like TSOP. It offers a high level of reliability due to non-volatile memory storage and the endurance capabilities. The component is also ideal to use for program storage and updates within embedded systems.