The TDA8708AT is a high-performance, 8-bit video analog-to-digital converter (ADC) produced by NXP Semiconductors. This integrated circuit is designed to meet the rigorous demands of video digitization, offering excellent dynamic performance and a wide range of features that make it an ideal choice for various video applications.
Key Features
- Resolution: The TDA8708AT boasts an 8-bit resolution, providing a fine level of detail in video conversion and ensuring high-quality digital representation of the analog input signal.
- Sampling Rate: With a maximum sampling rate of up to 40 MHz, this ADC can handle high-speed video signals without compromising the integrity of the digitized output.
- Input Format: It accepts analog composite video signals, making it versatile for interfacing with a variety of video sources.
- Reference Voltage: The device includes an internal reference voltage, which simplifies the design and reduces external component requirements.
- Digital Output: The TDA8708AT features a straightforward TTL-compatible digital output, facilitating easy integration with digital signal processors (DSPs) and other digital systems.
- Power Supply: It operates on a single 5V power supply, minimizing power consumption and making it suitable for power-sensitive applications.
Applications
The TDA8708AT is commonly used in a variety of video processing applications, including:
- Video capture cards
- Surveillance systems
- Television sets
- Video editing equipment
- Frame grabbers
Quality and Reliability
NXP Semiconductors is known for its commitment to quality, and the TDA8708AT is no exception. It is manufactured using high-quality materials and subjected to rigorous testing to ensure reliability and performance under a wide range of conditions. This makes the TDA8708AT a reliable choice for designers and engineers looking for a dependable video ADC solution.