EN
  • EN
  • DE

PF38F2040WYBQE

Part No PF38F2040WYBQE
Manufacturer Intel
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Intel
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833693-PF38F2040WYBQE
Ultra Librarian 3D Model Ultra Librarian PF38F2040WYBQE CAD Model

Description

The Intel PF38F2040WYBQE is a NOR flash memory device designed for embedded systems requiring reliable and fast data storage. It provides a combination of high density, fast read performance, and low power consumption.

Applications

  • Embedded Systems: Used in embedded systems for storing boot code, application code, and configuration data.
  • Automotive Systems: Employed in automotive systems for storing firmware, maps, and other critical data.
  • Industrial Control Systems: Integrated into industrial control systems for storing program code and system parameters.
  • Networking Equipment: Utilized in networking equipment for storing boot code, configuration files, and firmware.

Features

  • NOR Flash Technology: Utilizes NOR flash technology for fast read access times.
  • 256 Mbit Density: Provides a memory density of 256 Mbit (32 MB).
  • Fast Read Performance: Offers fast read access times for rapid data retrieval.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered devices.
  • CMOS Technology: Based on CMOS technology for efficient power management.
  • Multiple Package Options: Available in various package options for flexible integration.

Benefits

  • Fast Boot Times: NOR flash technology ensures fast boot times for embedded systems.
  • Reliable Data Storage: Provides reliable data storage for critical system code and data.
  • Low Power Consumption: Low power consumption extends battery life in portable devices.
  • Flexible Integration: Multiple package options allow for flexible integration into various system designs.

Additional Details

The PF38F2040WYBQE flash memory device requires a stable power supply and proper handling during assembly. It should be programmed using appropriate flash programming tools and techniques. This flash memory is suitable for embedded systems requiring fast read access, reliable data storage, and low power consumption.

You May Also Be Interested in

842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess