EN
  • EN
  • DE

PF38F1030W0YBQZ

Part No PF38F1030W0YBQZ
Manufacturer Intel
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 273199-PF38F1030W0YBQZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PF38F1030W0YBQZ CAD Model

Description

The Intel PF38F1030W0YBQZ is a NOR flash memory device designed for wireless applications, part of Intel's Wireless Flash Memory (WFM) family. Characterized by its low power consumption and high performance, it is typically utilized for storing code and data in devices like mobile phones and embedded systems.

Applications

  • Mobile Communication Devices
  • Wireless Modules
  • Embedded Control Systems
  • Portable Handhelds
  • Internet of Things (IoT) Edge Devices

Features

  • NOR Flash Architecture
  • High-Speed Read Access: Enables quick data retrieval.
  • Low Power Operation: Enhances battery life in mobile setups.
  • Block Erase Functionality: Allows selective clearing of memory segments.
  • Program/Erase Suspension: Supports interruption of write or erase cycles.
  • Common Flash Interface (CFI): Standardized device recognition.
  • Advanced Data Protection: Safeguards against unauthorized data access.
  • Compact Physical Footprint: Ideal for small-sized applications.

Benefits

  • Improved System Performance: Fast access reduces delays and enhances user experience.
  • Extended Operational Life: Low power design leads to longer battery use.
  • Efficient Memory Handling: Block erase supports dynamic memory allocation.
  • Secure Data Storage: Security features protect vital information.
  • Straightforward Integration: CFI streamlines device interfacing.
  • Space-Efficient Design: Small size makes it suitable for portable devices.

Technical Specifications

  • Memory Type: NOR Flash
  • Storage Capacity: 1030 Mbit
  • Supply Voltage: 1.8V
  • Operating Temperature: -25°C to +85°C
  • Package Type: BGA
  • Read Speed: High-Speed

The Intel PF38F1030W0YBQZ is an excellent selection for wireless applications, balancing speed, energy conservation, and security. It is suited for developing cutting-edge and dependable wireless products. It's compact form facilitates easier design and space efficiency in smaller electronic devices.

You May Also Be Interested in

NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
AVX Corporation
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
AVX Corporation
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
Samsung
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess