EN
  • EN
  • DE

PF38F1030W0YBQF

Part No PF38F1030W0YBQF
Manufacturer Intel
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 273198-PF38F1030W0YBQF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PF38F1030W0YBQF CAD Model

Description

The Intel PF38F1030W0YBQF is a NOR flash memory device, belonging to Intel's Wireless Flash Memory (WFM) family. This device is designed for use in wireless applications, offering low power consumption and high performance. It is typically used to store code and data in mobile devices and other embedded systems.

Applications

  • Mobile Phones
  • Wireless Modules
  • Embedded Systems
  • Handheld Devices
  • IoT (Internet of Things) Devices

Features

  • NOR Flash Memory Technology
  • High-Speed Read Operations: Provides fast data access.
  • Low Power Consumption: Extends battery life in portable applications.
  • Sector Erase: Allows selective erasure of memory blocks.
  • Program/Erase Suspend: Enables interruption of program or erase operations.
  • Common Flash Interface (CFI): Supports standardized device identification.
  • Advanced Security Features: Protects stored data from unauthorized access.
  • Small Form Factor: Suitable for compact devices.

Benefits

  • Improved System Responsiveness: Fast read operations enhance user experience.
  • Extended Battery Life: Low power consumption minimizes energy drain.
  • Flexible Memory Management: Sector erase enables efficient memory allocation.
  • Enhanced Data Security: Security features safeguard sensitive information.
  • Simplified Integration: CFI support streamlines system design.
  • Compact Design: Small form factor allows for use in space-constrained applications.

Technical Specifications

  • Memory Type: NOR Flash
  • Density: 1030Mbit
  • Operating Voltage: 1.8V
  • Operating Temperature: -25°C to +85°C
  • Package: BGA
  • Read Speed: High-Speed

The Intel PF38F1030W0YBQF is an optimal solution for wireless applications, offering the right mix of speed, power efficiency, and security, allowing developers to create sophisticated and reliable products. Its small form factor enables efficient design within small electronic devices.

You May Also Be Interested in

Samsung
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NXP / Nexperia
Need more? Email Us
ON Semiconductor
Need more? Email Us
Samsung
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess