EN
  • EN
  • DE

SN74CBTS3306PWE4

Part No SN74CBTS3306PWE4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 1 X 1:1 8TSSOP / Bus Switch 1 x 1:1 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBTS
Package Tube
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number 74CBTS3306
Standard Package 150
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256633-SN74CBTS3306PWE4
Ultra Librarian 3D Model Ultra Librarian SN74CBTS3306PWE4 CAD Model

Description

Product Overview: SN74CBTS3306PWE4

The SN74CBTS3306PWE4 is a high-performance, dual FET bus switch from Texas Instruments, designed with a focus on providing efficient, low-power signal switching for various applications. This integrated circuit (IC) is part of the CBTS (Controlled Bus Transmission Switch) series, which is known for its versatility and reliability in managing digital signal transmission across buses.

Key Features

  • Low On-State Resistance: The device features a low on-state resistance (Ron) of typically 5 ohms, which minimizes signal distortion and voltage drop across the switch, allowing for more efficient signal transmission.
  • 5-V Tolerant Inputs: Inputs can tolerate up to 5V, even when the device is powered down, providing design flexibility and protection against higher voltage levels.
  • Quick Switching: With a fast turn-on and turn-off time, the SN74CBTS3306PWE4 ensures rapid switching between high-speed signals, which is critical for maintaining signal integrity in fast data buses.
  • Low Power Consumption: The device is optimized for low power consumption, making it suitable for battery-powered and power-sensitive applications.
  • Bidirectional Data Flow: Signals can pass in both directions through the switch, enabling versatile usage in various multiplexing and demultiplexing scenarios.
  • ESD Protection: The SN74CBTS3306PWE4 comes with built-in electrostatic discharge (ESD) protection circuitry, safeguarding the device against static damage during handling and operation.

Applications

The SN74CBTS3306PWE4 is ideal for a wide range of applications, including:

  • Bus isolation and switching
  • Signal gating
  • Hot-swapping and hot-docking
  • Backplane and interface switching
  • Level translation

Package and Quality

The product comes in a TSSOP (Thin Shrink Small Outline Package) with 8 pins, providing a compact footprint for space-constrained designs. Texas Instruments ensures that the SN74CBTS3306PWE4 meets stringent quality standards, delivering high reliability and performance for your critical applications.

With its combination of features, the SN74CBTS3306PWE4 from Texas Instruments stands out as a versatile and efficient solution for digital bus management and signal switching needs.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8951 $53.7060
140+ $0.7345 $102.8300
215+ $0.7115 $152.9725
295+ $0.6886 $203.1370
380+ $0.6656 $252.9280
505+ $0.5968 $301.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,055 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess