EN
  • EN
  • DE

PEB3265FV1.5 SLL5U

Part No PEB3265FV1.5 SLL5U
Manufacturer Intel
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Intel
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833632-PEB3265FV1.5 SLL5U
Ultra Librarian 3D Model Ultra Librarian PEB3265FV1.5 SLL5U CAD Model

Description

The PEB3265FV1.5 SLL5U is an ISDN network termination controller chip manufactured by Intel. It's designed to manage the interface between an ISDN network and customer premises equipment (CPE) such as digital telephones, fax machines, and computer systems.

Applications

  • ISDN Terminal Adapters (TAs)
  • ISDN Network Termination Devices (NT1s)
  • ISDN Routers
  • Digital Telephone Systems
  • PBX Systems

Features

  • Integrated ISDN S/T interface
  • HDLC controller for data transmission
  • Microcontroller interface for control and configuration
  • Supports multiple B-channels for simultaneous voice and data communication
  • Built-in power management features
  • Compliant with ISDN standards

Benefits

  • Provides a complete solution for ISDN network termination
  • Simplifies the design of ISDN-based products
  • Reduces component count and overall system cost
  • Enables high-speed data communication over ISDN networks
  • Offers flexible configuration options to meet specific application requirements

Additional Details

The PEB3265FV1.5 SLL5U operates on a 5V power supply. It provides features like echo cancellation, clock recovery, and framing. The integrated HDLC controller manages the efficient transfer of data over the ISDN B-channels. It facilitates both voice and data services. The chip includes programmable timers and interrupt controllers allowing precise control over ISDN signaling protocols and other system functions. The SLL5U denotes a specific packaging and temperature grade.

This chip is a crucial component for devices that need to connect to ISDN networks, offering a cost-effective and reliable solution for voice and data communication. It integrates all the necessary functions for an ISDN interface, reducing the need for external components. The microcontroller interface permits external processors to configure and monitor ISDN line parameters and manage call setup and teardown procedures.

You May Also Be Interested in

Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.3811 $62.2866
14+ $8.5181 $119.2534
21+ $8.2513 $173.2773
29+ $7.9857 $231.5853
38+ $7.7200 $293.3600
51+ $6.9208 $352.9608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,220 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess