EN
  • EN
  • DE

PC82801GU

Part No PC82801GU
Manufacturer Intel
Catalog OEM Parts (O - R)
Description PC82801GU Intel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 998301-PC82801GU
Categories OEM Parts(O-R)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC82801GU CAD Model

Description

The PC82801GU, also known as the ICH5, is an I/O Controller Hub (ICH) manufactured by Intel. It serves as a central component in computer systems, providing connectivity and control for various peripheral devices.

Applications:

  • Desktop Computers: Providing I/O connectivity for motherboards in desktop PCs.
  • Laptop Computers: Serving as the I/O controller for laptops and notebook computers.
  • Embedded Systems: Providing I/O capabilities in industrial and embedded computing platforms.

Features:

  • USB 2.0 Support: Provides high-speed USB 2.0 ports for connecting peripheral devices.
  • Integrated IDE Controller: Supports parallel ATA (IDE) hard drives and optical drives.
  • Audio Controller: Integrated audio controller for sound output and microphone input.
  • LPC Interface: Low Pin Count (LPC) interface for connecting legacy devices such as Super I/O chips.
  • SMBus Controller: System Management Bus (SMBus) controller for system monitoring and control.
  • Interrupt Controller: Manages interrupt requests from peripheral devices.
  • DMA Controller: Direct Memory Access (DMA) controller for high-speed data transfers.

Benefits:

  • Centralized I/O Control: Simplifies system design by providing a single chip for managing multiple peripheral devices.
  • High-Speed Data Transfer: Supports high-speed data transfers between the CPU and peripheral devices.
  • Legacy Device Support: Provides support for legacy devices through the LPC interface.
  • System Monitoring and Control: Enables system monitoring and control through the SMBus interface.

Additional Details:

The PC82801GU (ICH5) connects to the system's northbridge (memory controller hub) via a dedicated interface. It supports various power management features to reduce power consumption. Refer to the Intel documentation for detailed specifications, including pinouts, electrical characteristics, and programming information.

You May Also Be Interested in

Rockwell
Need more? Email Us
Yageo
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
World Produts Inc.
Need more? Email Us
Harris Corporation
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess