EN
  • EN
  • DE

PC82549MDE SLHD3

Part No PC82549MDE SLHD3
Manufacturer Intel
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 269228-PC82549MDE SLHD3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PC82549MDE SLHD3 CAD Model

Description

The Intel PC82549MDE Gigabit Ethernet Controller, particularly the SLHD3 sSpec version, is a high-performance solution designed for server and high-end desktop applications. It provides reliable Gigabit Ethernet connectivity with features optimized for demanding network environments. The SLHD3 sSpec indicates a specific stepping or revision level, potentially incorporating enhancements or fixes compared to earlier versions of the controller.

Applications

  • Server Motherboards
  • High-End Desktop PCs
  • Network Attached Storage (NAS) Devices
  • Workstations
  • High-Performance Networking Equipment

Features

  • Gigabit Ethernet Support: Provides 10/100/1000 Mbps data transfer rates for fast and efficient network communication.
  • PCI/PCI-X Interface: Utilizes a PCI or PCI-X interface for connection to the host system, ensuring compatibility with various platforms.
  • IEEE 802.3 Compliance: Adheres to IEEE 802.3 standards, ensuring interoperability with a wide range of network devices.
  • Wake-on-LAN (WoL) Support: Enables remote power-on functionality for convenient system management.
  • TCP/IP Checksum Offload: Reduces CPU overhead by offloading TCP/IP checksum calculations to the controller.
  • Interrupt Moderation: Minimizes the number of interrupts generated, further reducing CPU utilization.
  • Jumbo Frame Support: Allows for larger data packets (up to 9KB), improving network throughput and efficiency.
  • VLAN Tagging: Supports VLAN tagging for network segmentation and enhanced security.
  • SLHD3 sSpec: Represents a specific revision level, potentially including performance enhancements or bug fixes.

Benefits

  • High-Speed Network Connectivity: Offers Gigabit Ethernet speeds for fast data transfer and network performance.
  • Reduced CPU Utilization: Hardware offload features minimize CPU load, improving overall system performance.
  • Remote Management: Wake-on-LAN support simplifies remote system administration.
  • Network Interoperability: Compliance with IEEE 802.3 standards ensures compatibility with a wide range of network devices.
  • Enhanced Network Security: VLAN tagging provides network segmentation and improves security.
  • Improved Network Throughput: Jumbo frame support increases network throughput by allowing larger data packets.
  • Potential Performance Enhancements: The SLHD3 sSpec may offer performance improvements or bug fixes compared to earlier revisions.

Additional Details

The PC82549MDE (SLHD3) connects to the network via a standard RJ45 connector. It requires appropriate device drivers for proper operation under the host operating system. The controller is designed to operate within specified temperature and power consumption limits. Specific details regarding the enhancements or fixes included in the SLHD3 sSpec can typically be found in Intel's official product documentation or errata sheets for the PC82549MDE series.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NEC-TOKIN
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Lowest to $35.9055
NEC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess