EN
  • EN
  • DE

PHW6342T

Part No PHW6342T
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 274177-PHW6342T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PHW6342T CAD Model

Description

The ON Semiconductor PHW6342T is a high-performance, power-efficient transistor designed to meet the rigorous demands of modern electronic applications. This device is part of ON Semiconductor's extensive portfolio of semiconductor components that are renowned for their reliability and cutting-edge technology.

Key Features

  • High Current Handling: The PHW6342T is capable of managing substantial current levels, making it suitable for high-power applications.
  • Low On-Resistance: This transistor features a low on-resistance, which translates to reduced power loss and improved efficiency in operation.
  • Fast Switching Speed: With its rapid switching capabilities, the PHW6342T ensures minimal delay in circuit response, which is critical for high-speed applications.
  • Thermal Efficiency: The device is designed to maintain thermal stability, ensuring reliable performance even under varying temperature conditions.
  • Durable Package: Enclosed in a robust package, the PHW6342T is built to withstand harsh environments and mechanical stress, ensuring a long operational lifespan.

Applications

The versatility of the PHW6342T allows it to be used across a wide range of applications, including:

  • Power management systems
  • DC-DC converters
  • Motor control circuits
  • LED lighting solutions
  • Computing and server applications

Technical Specifications

The PHW6342T boasts an impressive set of technical characteristics that make it a top choice for designers and engineers:

  • Voltage Rating: Optimized for mid-to-high voltage operations
  • Current Capacity: Engineered to handle significant current without degradation
  • Package Type: Available in a user-friendly package that simplifies PCB mounting

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The PHW6342T is subjected to rigorous testing and quality control measures to ensure it meets the highest industry standards for performance and reliability.

For detailed product specifications, application notes, and additional resources, customers are encouraged to visit the ON Semiconductor website or contact their local sales representative.

You May Also Be Interested in

NEC-TOKIN
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NIKO-SEM
Need more? Email Us
AVX Corporation
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
EPCOS (TDK)
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
NVIDIA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess