EN
  • EN
  • DE

P28F020-90

Part No P28F020-90
Manufacturer Intel
Catalog HOT - SALES and EOL Components (N - P)
Description 28F020 2048K (256K X 8) CMOS FLASH MEMORY
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 265869-P28F020-90
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P28F020-90 CAD Model

Description

The P28F020-90 is a 2-megabit (256K x 8) CMOS flash memory device designed by Intel, distinguished by its faster access time compared to other variants. It provides non-volatile storage for critical data retention applications.

Applications

  • Embedded systems needing quick firmware access.
  • Industrial automation equipment.
  • Networking hardware.
  • BIOS storage in older computers.
  • Data recorders.

Features

  • Capacity: 2 Megabit (256K x 8)
  • Organization: Organized as 256K x 8 bits.
  • Technology: CMOS Flash Memory
  • Access Time: 90 ns (nanoseconds) - Faster than the P28F020-150.
  • Supply Voltage: Typically 5V (Consult the datasheet for precise specifications).
  • Package Options: Available in DIP and PLCC packages.
  • Erase Suspend: Allows interruption of erase operations for reading or programming elsewhere.
  • Low Power Consumption: Designed for minimal power usage.

Benefits

  • Non-Volatile Storage: Data is retained even without power.
  • Faster Access Time: Enables quicker data retrieval compared to slower variants.
  • High Endurance: Withstands a large number of erase/program cycles.
  • Cost-Effective: Offers a strong balance of performance and cost.
  • Simple Integration: Uses standard interfaces and packaging for easy implementation.
  • Reliable: Provides robust data storage solutions.

Additional Details

The P28F020-90 leverages CMOS technology for both speed and power efficiency. The faster 90ns access time makes it ideal for applications demanding quick data access. The erase suspend feature adds flexibility to memory operations.

This flash memory is an excellent choice for demanding embedded systems benefiting from faster access times.

You May Also Be Interested in

NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NEC-TOKIN
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.8604 $59.7208
5+ $24.5009 $122.5045
8+ $23.7353 $189.8824
11+ $22.9696 $252.6656
14+ $22.2040 $310.8560
18+ $19.9070 $358.3260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 113 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess