EN
  • EN
  • DE

NQ82915GM-SL87G

Part No NQ82915GM-SL87G
Manufacturer Intel
Catalog Custom Parts (N - R)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1198544-NQ82915GM-SL87G
Categories Custom Parts
Manufacturer Intel
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NQ82915GM-SL87G CAD Model

Description

The NQ82915GM-SL87G is an Intel Mobile Intel® 915GM Express Chipset. Specifically, this is likely the Northbridge component of the chipset. The 915GM chipset was designed for mobile platforms, supporting Intel Pentium M and Celeron M processors. It features integrated graphics, memory controller, and I/O interfaces, providing a comprehensive solution for laptop and notebook computers.

Applications:

  • Laptop Computers: Primary application for providing core functionality.
  • Notebook Computers: Similar to laptops, used in smaller, more portable systems.
  • Embedded Systems: Potentially used in some embedded systems requiring a mobile chipset with integrated graphics.

Features:

  • Integrated Graphics: Intel Graphics Media Accelerator (GMA) 900, providing basic graphics capabilities.
  • Memory Controller: Supports DDR2 memory.
  • PCI Express Interface: Provides connectivity for PCI Express peripherals.
  • Direct Media Interface (DMI): Connects the Northbridge to the Southbridge.
  • Display Output: Supports VGA and possibly other display outputs (e.g., LVDS).

Benefits:

  • Integrated Solution: Combines graphics, memory controller, and I/O interfaces into a single chipset.
  • Low Power Consumption: Optimized for mobile platforms to extend battery life.
  • Cost-Effective: Provides a relatively inexpensive solution for basic computing needs.
  • Compact Size: Designed for integration into small form factor devices.

Additional Details:

The NQ82915GM-SL87G supports DDR2 memory up to a certain clock speed and capacity. The Intel GMA 900 integrated graphics provides basic 2D and 3D acceleration. The chipset connects to the Southbridge (ICH6M) via the Direct Media Interface (DMI). The SL87G is the sSpec number which specifies the specific stepping and features of this particular chip. It supports features like Enhanced Intel SpeedStep Technology to dynamically adjust the processor clock speed and voltage to reduce power consumption. Thermal Design Power (TDP) is a critical consideration for cooling design in mobile applications.

You May Also Be Interested in

National Semiconductor (TI)
Need more? Email Us
IBM
Need more? Email Us
Conexant Systems
Lowest to $14.6893
Amphenol
4,0MM POWERLOK 2 WAY RECEPTACLE / 2 Position Rectangular Receptacle Connector Crimp
Need more? Email Us
JST Sales America Inc.
CONN HOUSING PHD 8POS 2MM DUAL / 8 Rectangular Connectors - Housings Receptacle Natural 0.079" (2.00mm)
Lowest to $0.1392
Amd
French Electronic Distributor since 1988
Need more? Email Us
TDK Corporation
THERMISTOR NTC 10KOHM 3380K 0603 / NTC Thermistor 10k 0603 (1608 Metric)
Lowest to $0.1764
IBM
French Electronic Distributor since 1988
Need more? Email Us
Princeton
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess