EN
  • EN
  • DE

N80387SL

Part No N80387SL
Manufacturer Intel
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1081460-N80387SL
Categories OEM Parts(M-N)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian N80387SL CAD Model

Description

The Intel N80387SL is a high-performance floating-point coprocessor designed to enhance the capabilities of Intel's 80386SL microprocessor in portable computer systems. This coprocessor significantly accelerates mathematical computations, making it ideal for applications that require intensive numerical processing. It operates in conjunction with the main processor to handle floating-point operations, freeing up the CPU to perform other tasks simultaneously.

Applications

  • CAD/CAM workstations: Accelerating complex geometric calculations.
  • Scientific computing: Performing statistical analysis and simulations.
  • Financial modeling: Handling complex financial calculations and analysis.
  • Engineering applications: Assisting in structural analysis and simulations.
  • Graphics processing: Speeding up image rendering and manipulation.

Features

  • IEEE Standard 754 compatibility: Ensures accurate and consistent floating-point calculations.
  • 80-bit internal architecture: Provides high precision for complex computations.
  • Optimized for 80386SL: Specifically designed to work seamlessly with the 80386SL microprocessor.
  • Power management features: Includes power-saving modes to conserve battery life in portable systems.
  • Supports various data types: Handles single-precision, double-precision, and extended-precision floating-point numbers.

Benefits

  • Improved performance: Significantly faster execution of floating-point intensive applications.
  • Reduced CPU load: Offloads floating-point calculations from the main processor, freeing it for other tasks.
  • Enhanced accuracy: Provides high-precision calculations, ensuring accurate results.
  • Energy efficiency: Power-saving modes contribute to longer battery life in portable systems.
  • Compatibility: Seamless integration with existing 80386SL-based systems.

The N80387SL is a crucial component for systems requiring high-performance floating-point capabilities, particularly in power-sensitive environments. Its ability to accelerate complex calculations while minimizing power consumption makes it an excellent choice for portable workstations and other computationally intensive applications.

You May Also Be Interested in

New Japan Radio
Lowest to $1.4033
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess