EN
  • EN
  • DE

MD8284A/BC

Part No MD8284A/BC
Manufacturer Intel
Catalog OEM Parts (M - N)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1008736-MD8284A/BC
Categories OEM Parts(M-N)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MD8284A/BC CAD Model

Description

The MD8284A/BC is a Clock Generator and Driver manufactured by Intel. This component is specifically designed to provide the necessary clock signals for Intel's 8086 and 8088 microprocessors, essential for the timing and synchronization of the system's operations. It generates a stable and accurate clock signal, as well as providing reset and ready signals.

Applications

  • Intel 8086 and 8088 Microprocessor-Based Systems: Provides the core clock signal for these processors, enabling system functionality.
  • IBM PC and PC XT Motherboards: Used in the original IBM PC and PC XT to generate the system clock.
  • Industrial Control Systems: Implemented in industrial systems that utilize the 8086/8088 processors.
  • Early Embedded Systems: Employed in various early embedded systems requiring precise clock timing.

Features

  • Crystal Controlled Oscillator: Uses an external crystal to generate a stable and accurate clock signal.
  • Clock Division: Divides the crystal frequency to provide the required processor clock frequency.
  • Reset Generation: Generates a system reset signal to initialize the system.
  • Ready Signal Generation: Provides a ready signal to synchronize memory and peripheral access.
  • TTL Compatible: Compatible with standard TTL logic levels.

Benefits

  • Accurate Clock Signal: Ensures precise timing for reliable system operation.
  • System Synchronization: Synchronizes memory and peripheral devices for proper data transfer.
  • Easy Integration: Simple to integrate into 8086/8088-based systems.
  • Reliable Performance: Provides stable and reliable clock signal generation.

Additional Details

The MD8284A/BC requires a 5V power supply for operation. The crystal frequency is typically twice the desired processor clock frequency, as the 8284 divides the crystal frequency by two. It also provides a synchronization signal for external devices. Detailed information on the MD8284A/BC can be found in the Intel datasheets for the 8086/8088 family.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess