EN
  • EN
  • DE

MD8259A/C

Part No MD8259A/C
Manufacturer Intel
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1022238-MD8259A/C
Categories OEM Parts(M-N)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MD8259A/C CAD Model

Description

The MD8259A/C is a Programmable Interrupt Controller (PIC) manufactured by Intel. It is designed to manage multiple interrupt requests from various peripherals in a microprocessor-based system, allowing the CPU to handle interrupts in an efficient and prioritized manner. The 'A' variant signifies an improved version of the original 8259 PIC.

Applications:

  • Personal Computers (PCs): Used in older PC architectures to manage hardware interrupts.
  • Industrial Control Systems: Employed in industrial automation for real-time interrupt handling from sensors and actuators.
  • Embedded Systems: Integrated into embedded systems that require prioritized interrupt management.
  • Data Acquisition Systems: Utilized in data acquisition systems to handle interrupts from data conversion devices and sensors.
  • Communication Systems: Found in communication controllers to manage interrupts from serial and parallel communication interfaces.

Features:

  • Interrupt Management: Handles up to eight interrupt requests with priority levels.
  • Programmable Priority Modes: Supports various priority modes, including fixed priority and rotating priority.
  • Interrupt Masking: Allows individual interrupt requests to be masked or enabled.
  • Interrupt Vectoring: Provides interrupt vector addresses to the CPU for interrupt service routine execution.
  • Cascading Capability: Can be cascaded to manage more than eight interrupt requests by using a master-slave configuration.
  • Operating Voltage: Typically operates at a standard TTL voltage of 5V.
  • Package: Available in a DIP (Dual In-line Package) for easy integration into circuit boards.

Benefits:

  • Efficient Interrupt Handling: Manages multiple interrupt requests in a prioritized manner, improving system responsiveness.
  • Flexible Configuration: Programmable priority modes and interrupt masking allow for customization to specific application needs.
  • Scalability: Cascading capability allows for managing a larger number of interrupt sources.
  • Standard Interface: Compatible with most microprocessor systems, ensuring ease of integration.
  • Reduced CPU Overhead: Offloads interrupt management tasks from the CPU, improving overall system performance.

Additional Details: The MD8259A/C Programmable Interrupt Controller simplifies interrupt management in complex microprocessor systems. It supports both level-triggered and edge-triggered interrupt inputs. The interrupt vector addresses are programmable, allowing flexibility in the organization of interrupt service routines. By prioritizing and masking interrupts, the PIC ensures that the most critical tasks are handled promptly. The device's cascading capability is especially useful in systems with a large number of peripherals. It is a reliable and efficient solution for handling multiple interrupt sources in real-time applications.

You May Also Be Interested in

Omron
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us
Meled
Lowest to $0.1103
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
SMC Diode Solutions
Smc Mqm/mqp/mqq Low Friction Cyl Cyl, Low Fr
Need more? Email Us
SMC Diode Solutions
Cyl; Compact Guide; Slide Brg
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us
Meled
Lowest to $0.1172

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess