EN
  • EN
  • DE

MD8251A/B 5962-8754802XA

Part No MD8251A/B 5962-8754802XA
Manufacturer Intel
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1027284-MD8251A/B 5962-8754802XA
Categories OEM Parts(M-N)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MD8251A/B 5962-8754802XA CAD Model

Description

The MD8251A/B is a Programmable Communication Interface (USART - Universal Synchronous/Asynchronous Receiver/Transmitter) manufactured by Intel. This device is designed to provide a flexible and efficient means of interfacing microprocessors with serial communication links. It supports both synchronous and asynchronous communication protocols, making it suitable for a wide range of applications.

Applications

  • Serial Communication: Used for serial communication between computers, terminals, and other devices.
  • Modems: Employed in modems for converting serial data to and from modulated signals.
  • Printers: Utilized in printers for receiving serial data from the host computer.
  • Networking Equipment: Found in network devices for serial communication over communication lines.
  • Industrial Control Systems: Integrated into industrial control systems for serial communication with sensors, actuators, and other devices.
  • Data Acquisition Systems: Used in data acquisition systems for transmitting serial data to a computer.

Features

  • Programmable Baud Rate: Allows for flexible baud rate selection to match the communication requirements.
  • Synchronous and Asynchronous Operation: Supports both synchronous and asynchronous communication protocols.
  • Parity Generation and Checking: Provides parity generation and checking for error detection.
  • Full-Duplex Operation: Supports full-duplex communication, allowing simultaneous transmission and reception.
  • TTL Compatible Inputs and Outputs: Interfaces easily with standard TTL logic circuits.
  • DIP Package: Available in a standard DIP package for easy prototyping and breadboarding.

Benefits

  • Versatile Serial Communication: Provides a versatile interface for serial communication applications.
  • Flexible Configuration: Programmable baud rate and communication modes allow for flexible configuration.
  • Error Detection: Parity generation and checking provide error detection capabilities.
  • Efficient Communication: Full-duplex operation allows for efficient communication.
  • Simplified System Design: Reduces the complexity of serial communication.
  • Easy Integration: TTL compatibility and DIP package simplify integration into existing systems.

Technical Specifications:

Supply Voltage: Consult datasheet for voltage range (typically 5V)

Baud Rate: Programmable

Communication Modes: Synchronous and Asynchronous

Parity: Programmable (Odd, Even, None)

Package Type: DIP

Operating Temperature: Consult datasheet

You May Also Be Interested in

Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess