EN
  • EN
  • DE

MD8086-2/B C

Part No MD8086-2/B C
Manufacturer Intel
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1078376-MD8086-2/B C
Categories OEM Parts(M-N)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MD8086-2/B C CAD Model

Description

The MD8086-2/B C, produced by Intel, is a 16-bit microprocessor that was a foundational component in the early personal computer era. This processor represents a significant step forward from earlier 8-bit architectures, offering increased processing power and memory addressing capabilities. The "/B C" likely denotes a specific revision or screening level of the MD8086-2.

Applications

  • Early Personal Computers: Used in original IBM PCs and compatible systems.
  • Industrial Control Systems: Implemented in early industrial automation equipment.
  • Test and Measurement Equipment: Employed in older generations of test equipment.
  • Embedded Systems: Found in legacy embedded applications where a 16-bit processor was required.

Features

  • 16-bit Architecture: Offers increased processing power compared to 8-bit processors.
  • 20-bit Address Bus: Supports up to 1MB of memory.
  • Segmented Memory Architecture: Allows addressing of memory beyond the 64KB limit of a single segment.
  • Instruction Set: Includes a comprehensive set of instructions for data manipulation, control flow, and arithmetic operations.
  • Interrupt Handling: Supports both hardware and software interrupts.

Benefits

  • Increased Processing Power: Offers a significant performance improvement over 8-bit processors.
  • Larger Memory Capacity: Supports larger memory configurations, enabling more complex applications.
  • Compatibility: Provided a foundation for subsequent generations of Intel processors.
  • Mature Technology: Well-understood and supported by a wealth of documentation and development tools.

The Intel MD8086-2/B C microprocessor played a pivotal role in the development of modern computing. Its 16-bit architecture and increased memory addressing capabilities enabled the creation of more sophisticated software and applications. While it has been superseded by more advanced processors, it remains an important historical artifact and continues to be used in some legacy systems. Its segmented memory architecture, while complex, allowed for addressing larger amounts of memory than would otherwise have been possible with a 16-bit processor. The processor's design influenced the development of subsequent Intel processors, including the 80286 and 80386, which further extended the architecture and capabilities of personal computers.

You May Also Be Interested in

Multicomp
Res, 82K, 0.1%, 0.1W, 0603, Thin Film
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 8POS 2MM / Connector Header Through Hole 8 position 0.079" (2.00mm)
Lowest to $0.8092
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 200W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Need more? Email Us
ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496
Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us
SMC Diode Solutions
Smc Mqm/mqp/mqq Low Friction Cyl Cyl, Low Fr
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess