EN
  • EN
  • DE

LP80C32-1

Part No LP80C32-1
Manufacturer Intel
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1012206-LP80C32-1
Categories OEM Parts(J-L)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LP80C32-1 CAD Model

Description

The LP80C32-1 is a low-power 8-bit microcontroller from Intel, belonging to the 8051 family. It is designed for applications where energy efficiency is crucial, such as battery-powered devices and portable instruments.

Applications:

  • Battery-Powered Devices: Ideal for use in portable electronics, remote controls, and wireless sensors.
  • Industrial Control Systems: Suitable for low-power industrial automation equipment, such as data loggers and remote monitoring systems.
  • Consumer Electronics: Employed in appliances, toys, and other consumer devices where energy consumption is a concern.
  • Medical Devices: Used in portable medical equipment, such as blood glucose meters and patient monitoring devices.
  • Energy Management Systems: Integrated into smart meters and other energy management devices.

Features:

  • 8051 Core: Based on the industry-standard 8051 instruction set architecture.
  • Low-Power Operation: Designed for minimal power consumption to extend battery life.
  • On-Chip Memory: Includes internal RAM and ROM for program and data storage.
  • Timers/Counters: Features multiple timers and counters for timing control and event counting.
  • Serial Communication: Provides serial communication interfaces, such as UART, for data transfer.
  • Interrupt Controller: Supports multiple interrupt sources for real-time event handling.

Benefits:

  • Extended Battery Life: Low-power design maximizes battery life in portable applications.
  • Simplified System Design: On-chip memory and peripherals reduce the need for external components, simplifying system design.
  • Real-Time Control: The interrupt controller facilitates real-time event handling and precise timing control.
  • Cost-Effective Solution: Integrated features reduce the overall system cost.
  • Versatile Application: Suitable for a wide range of low-power embedded control applications.

The LP80C32-1 is typically available in various package options, depending on the application requirements. Refer to the Intel datasheet for detailed specifications, including memory sizes, I/O capabilities, and operating conditions.

You May Also Be Interested in

Intel
Need more? Email Us
Linear Technology
Need more? Email Us
AVX Corporation
Need more? Email Us
Microchip Technology
ZENER DIODE / Diode Schottky 45 V 3A Through Hole TO-39 (TO-205AD)
Lowest to $36.7867
Linear Technology
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 64HTQFP / ARM® Cortex®-M33 series Microcontroller IC 32-Bit Single-Core 96MHz 256KB (256K x 8) FLASH 64-HTQFP (10x10)
Lowest to $7.3309
Linear Technology
Need more? Email Us
Mini-Circuits
Power Divider, 3 Way-0 , 0.01 to 0.3 GHz, 50 ohms, SMT
Lowest to $50.4238

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess