EN
  • EN
  • DE

INTEL SSDSC2KB960G8 - 960GB SSD 2.5 SATA 6G MIX SSDSC2KB960G8 S4510

Part No INTEL SSDSC2KB960G8 - 960GB SSD 2.5 SATA 6G MIX SSDSC2KB960G8 S4510
Manufacturer Intel
Catalog Hard Drives
Description 960GB SSD 2.5 SATA 6G MIX SSDSC2KB960G8 S4510
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1423963-INTEL SSDSC2KB960G8 - 960GB SSD 2.5 SATA 6G MIX SSDSC2KB960G8 S4510
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SSDSC2KB960G8 - 960GB SSD 2.5 SATA 6G MIX SSDSC2KB960G8 S4510 CAD Model

Description

The Intel SSDSC2KB960G8, part of the S4510 Series, is a highly capable solid-state drive offering 960GB of storage, designed to meet the needs of business and enterprise environments requiring high-capacity, reliable storage solutions. This SSD is housed in a 2.5-inch form factor, making it suitable for a wide range of devices from servers to laptops. It employs a SATA 6Gb/s interface, ensuring high-speed data transfer rates and compatibility with newer systems. Engineered for mixed-use scenarios, the SSDSC2KB960G8 is optimized to balance performance across a variety of workloads, making it ideal for data centers, cloud computing, and high-demand applications. Featuring Intel's innovative NAND technology, this SSD provides excellent durability and efficiency, along with reduced power consumption compared to HDDs, leading to lower total cost of ownership. The drive incorporates robust data protection features, including hardware encryption, to safeguard sensitive data. Additionally, it offers advanced error correction and wear-leveling algorithms to enhance reliability and prolong the drive's lifespan. The Intel SSDSC2KB960G8 S4510 series represents a superior choice for those who require a blend of high capacity, endurance, and performance in their storage solutions.

You May Also Be Interested in

CISCO
CISCO UCS-PCI25-40010 - 400GB 2.5in SFF PCIe/NVMe Storage Intel P3700 High Endurance
Need more? Email Us
CISCO
CISCO UCS-S3260-28HD4 - Cisco UCS C3X60 Two row of drives containing 28 x 4TB (Total
Need more? Email Us
CISCO
CISCO UCS-C3K-3XTSSD4 - Cisco UCS C3000 Top Load 3X 400G SSD
Need more? Email Us
CISCO
CISCO UCS-SD16TBKS4-EB - 1.6TB 2.5 inch Enterprise Value 6G SATA SSD (Boot)
Need more? Email Us
CISCO
CISCO UCS-HY800GSAS3-EP - 800GB 3.5in Enterprise performance 12G SAS SSD (3X DWPD)
Need more? Email Us
CISCO
Cisco UCS-HD6T7KEM. HDD size: 3.5", HDD capacity: 6 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
Cisco UCS-SD76TBEM2NK9. SSD capacity: 7.6 TB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD400G123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess