EN
  • EN
  • DE

LENOVO 40K1233 - DC Xeon Prc. 5130 2000 MHz. 4

Part No LENOVO 40K1233 - DC Xeon Prc. 5130 2000 MHz. 4
Manufacturer Lenovo
Catalog Uncategorized
Description DC Xeon Prc. 5130 2000 MHz. 4
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1431014-LENOVO 40K1233 - DC Xeon Prc. 5130 2000 MHz. 4
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 40K1233 - DC Xeon Prc. 5130 2000 MHz. 4 CAD Model

Description

The LENOVO 40K1233 is a powerful processor unit featuring the Intel DC Xeon Processor 5130, which operates at a clock speed of 2000 MHz. This quad-core processor is designed to deliver exceptional performance, energy efficiency, and reliability for demanding server and workstation environments. It is equipped with advanced technologies, including Intel's Virtualization Technology for improved virtualization performance and Intel's Demand Based Switching for energy savings. With support for 64-bit computing, this processor enables users to run complex applications with large datasets, making it an ideal choice for scientific computing, data analytics, and enterprise-level applications. Its integration capability with existing hardware makes it a cost-effective upgrade for enhancing system performance, providing businesses with a competitive edge through improved IT efficiency.

You May Also Be Interested in

Analog Devices Inc.
SENSOR AND DETECTOR INTERFACE
Lowest to $61.7745
TE Connectivity
FSM2JSMAAS=6MM TACT SWITCH SMT
Need more? Email Us
12
TE Connectivity
ACCESSORY (TERMINAL BLOCK)
Need more? Email Us
TE Connectivity
732-0729-16
Lowest to $151.8881
TE Connectivity
IM01NS=IM RELAY 140 MW 3 V
Need more? Email Us
HP
Hewlett Packard Enterprise FlexFabric 554FLB
Need more? Email Us
Dell
PDU UNIT x4
Need more? Email Us
TE Connectivity
MQS STIFTE MAGAZ
Lowest to $0.0859
Dell
PowerEdge KVM 1081AD 8 Port Server Console Switch
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess