EN
  • EN
  • DE

INTEL SRKWU - Intel GOLD 5320 2.20GHz 26C 39M 185W

Part No INTEL SRKWU - Intel GOLD 5320 2.20GHz 26C 39M 185W
Manufacturer Intel
Catalog CPU
Description Intel GOLD 5320 2.20GHz 26C 39M 185W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423581-INTEL SRKWU - Intel GOLD 5320 2.20GHz 26C 39M 185W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SRKWU - Intel GOLD 5320 2.20GHz 26C 39M 185W CAD Model

Description

The Intel Gold 5320 processor stands out as a powerhouse in Intel’s Xeon Scalable Processor family, purpose-built for the most demanding data center and enterprise-level applications. With its substantial core count of 26 cores and 52 threads, this processor is engineered to deliver exceptional levels of performance and efficiency in parallel computing environments. Operating at a base frequency of 2.20 GHz, it ensures a balance between high efficiency and power consumption with a TDP of 185W, tailored for environments where maximizing computing power without exceeding power budgets is critical. The Intel Gold 5320 boasts a significant 39MB of cache, which allows for quicker data access and processing speeds, dramatically enhancing performance in data-intensive applications such as large databases, analytics, and business intelligence solutions. This processor is also compatible with Intel’s Optane technology, providing advancements in memory and storage architecture designed to reduce latency and speed up data retrieval. Further enhancing its capabilities are Intel’s Turbo Boost Technology and Hyper-Threading Technology, enabling it to increase clock speed dynamically based on workload and to efficiently manage multiple threads per core, respectively. The Intel Gold 5320 supports advanced security technologies like Intel Run Sure Technology and Trusted Execution Technology, ensuring data integrity and protection in critical business environments. It represents an optimal choice for virtualization, high-performance computing clusters, and any applications requiring extensive parallel processing and robust security.

You May Also Be Interested in

Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us
Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us
Intel
FJ8067702739738S R343 Intel CPU - Central Processing Units Intel Core i3-7100U Processor (3M Cache datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Dell
DELL RMR50
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us
Dell
Intel E7-4809v3 2.00GHz 8C 20M 115W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess