EN
  • EN
  • DE

INTEL SRKN8 - Intel E-2314 (2.80GHz/4C/65W) CPU

Part No INTEL SRKN8 - Intel E-2314 (2.80GHz/4C/65W) CPU
Manufacturer Intel
Catalog CPU
Description Intel E-2314 (2.80GHz/4C/65W) CPU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423105-INTEL SRKN8 - Intel E-2314 (2.80GHz/4C/65W) CPU
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SRKN8 - Intel E-2314 (2.80GHz/4C/65W) CPU CAD Model

Description

The Intel E-2314 CPU emerges as part of Intel's E-2300 series, targeting entry-level servers and small business applications. Featuring 4 cores and operating at a base frequency of 2.80GHz, this processor delivers efficient performance for daily computing tasks, web hosting, and basic server functions. It does not support Hyper-Threading, which means it processes four threads simultaneously. With an 8MB Smart Cache, the E-2314 efficiently manages data between the processor and the memory, enhancing processing speed and system responsiveness. The processor is designed with a thermal design power (TDP) of 65 watts, highlighting its emphasis on energy efficiency without compromising on performance capabilities. It supports DDR4 memory, enabling faster and more efficient data handling for applications. The E-2314 incorporates Intel's Virtualization Technology (VT-x), allowing for better management of virtual environments by reducing overhead and improving performance. This makes the processor a suitable choice for small businesses exploring virtualization as a cost-effective solution for their computing needs. Security features include Intel's Software Guard Extensions (SGX), providing robust encryption and protection mechanisms for sensitive data. The CPU is compatible with the FCLGA1200 socket, offering flexibility in motherboard selection for system builders. With its combination of efficiency, reliability, and security, the Intel E-2314 CPU presents a compelling option for small business servers and entry-level enterprise applications, providing a foundation for businesses to build upon as they expand their IT infrastructure.

You May Also Be Interested in

Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us
Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Lowest to $92.5374
Intel
FJ8067702739738S R343 Intel CPU - Central Processing Units Intel Core i3-7100U Processor (3M Cache datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess