EN
  • EN
  • DE

INTEL E7-8880V2 - Intel E7-8880v2 2.50GHz 15C 37.5M 130W

Part No INTEL E7-8880V2 - Intel E7-8880v2 2.50GHz 15C 37.5M 130W
Manufacturer Intel
Catalog CPU
Description Intel E7-8880v2 2.50GHz 15C 37.5M 130W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423270-INTEL E7-8880V2 - Intel E7-8880v2 2.50GHz 15C 37.5M 130W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL E7-8880V2 - Intel E7-8880v2 2.50GHz 15C 37.5M 130W CAD Model

Description

The Intel Xeon E7-8880v2 is a high-end server processor designed for the most demanding enterprise workloads. Operating at a base frequency of 2.50GHz, it features 15 cores and 30 threads, leveraging Intel's Hyper-Threading Technology for improved multitasking and parallel computing. With a large 37.5MB of L3 cache, this processor is capable of handling large datasets efficiently, making it ideal for data analytics, high-performance computing (HPC), and complex scientific simulations. The E7-8880v2 is built on Intel’s 22nm process technology, which helps in optimizing power efficiency, with a thermal design power (TDP) of 130W ensuring substantial performance under sustained workloads. Supporting Intel's Turbo Boost Technology, it can automatically increase its operating frequency under certain conditions to boost performance. Furthermore, this processor supports advanced reliability features, including Machine Check Architecture Recovery, ensuring system stability by detecting and correcting hardware errors. It also supports Intel’s Virtualization Technology (VT-x and VT-d), enabling efficient virtualization by reducing overhead and improving performance of virtual machines. Integrated memory controllers support DDR3 memory, ensuring fast data access. This processor is compatible with the C602J chipset, tailored for scalable, high-end platforms. The E7-8880v2 stands out for its balance between high core count, significant cache size, and power efficiency, making it an ideal choice for enterprises looking for a robust computing backbone.

You May Also Be Interested in

Dell
DELL Intel Xeon Platinum 8260
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Dell
DELL RMR50
Need more? Email Us
Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Dell
Intel E5-2643v3 3.4GHz 6C 20M 135W
Need more? Email Us
Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess