EN
  • EN
  • DE

INTEL SRFPN - INTEL Gold 6234 (3.3GHz - 8C) CPU

Part No INTEL SRFPN - INTEL Gold 6234 (3.3GHz - 8C) CPU
Manufacturer Intel
Catalog CPU
Description INTEL Gold 6234 (3.3GHz - 8C) CPU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423432-INTEL SRFPN - INTEL Gold 6234 (3.3GHz - 8C) CPU
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SRFPN - INTEL Gold 6234 (3.3GHz - 8C) CPU CAD Model

Description

The INTEL SRFPN, better known as the INTEL Gold 6234, is a high-performance processor from Intel's scalable Xeon Gold series, designed for demanding data center and enterprise applications. With a base frequency of 3.3GHz and eight cores, this processor excels at delivering top-notch performance for diverse workloads, ranging from cloud computing to advanced analytics. The processor can process up to 16 threads simultaneously, thanks to Intel's Hyper-Threading Technology, allowing for exceptional multitasking and throughput. It features a robust 24.75MB of Intel Smart Cache, which significantly enhances processing efficiency by reducing latency and improving data access speeds for critical tasks. The INTEL Gold 6234 is engineered with a thermal design power (TDP) of 130 watts, optimizing performance and energy efficiency for server environments. This processor supports Intel's Turbo Boost Technology, which allows it to automatically increase its frequency above its base operating frequency, maximizing performance based on workload and system thermal conditions. Integration of Intel's Deep Learning Boost enhances its capabilities in artificial intelligence (AI) workloads, offering accelerated AI inference and training performance. The processor is built on Intel's advanced manufacturing process, ensuring reliability and performance sustainability. Its compatibility with the FCLGA3647 socket means it can be integrated into a wide range of server motherboards, offering flexibility for system builders. With support for Intel Optane memory, the INTEL Gold 6234 enhances storage responsiveness, creating an agile and efficient data center environment. Overall, the INTEL Gold 6234 CPU is a powerhouse for modern enterprise and data center applications, offering a blend of performance, efficiency, and advanced technology features.

You May Also Be Interested in

Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us
Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Lowest to $92.5374
Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel E5-2643v3 3.4GHz 6C 20M 135W
Need more? Email Us
Intel
CM8070104423707SRH6F Intel CPU - Central Processing Units Intel Core i3-10100TE Processor (6M Cache, up to 3.60 GHz) FC-LGA14C, Tray datasheet, inventory, & pricing.
Need more? Email Us
Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us
Dell
DELL RMR50
Need more? Email Us
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess