EN
  • EN
  • DE

INTEL SRFPJ - Intel Gold 6246 3.3GHz 12C 24.75MB 205W

Part No INTEL SRFPJ - Intel Gold 6246 3.3GHz 12C 24.75MB 205W
Manufacturer Intel
Catalog CPU
Description Intel Xeon Gold 6246 12C 3.3GHz/165W Processor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423866-INTEL SRFPJ - Intel Gold 6246 3.3GHz 12C 24.75MB 205W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SRFPJ - Intel Gold 6246 3.3GHz 12C 24.75MB 205W CAD Model

Description

The INTEL SRFPJ, equipped with the Intel Gold 6246 processor, is part of the Intel Xeon Scalable family, designed for demanding data center and enterprise applications. This CPU delivers outstanding performance with a base frequency of 3.3GHz across 12 cores and 24 threads, enabling high-efficiency processing for complex computations and multi-threaded applications. Its 24.75MB of intelligent cache significantly improves processing times by reducing data retrieval delays. The 205W thermal design power (TDP) reflects its high-performance capabilities, positioning it for use in environments where computing power is paramount. Supporting DDR4 memory and capable of operating at high speeds, it ensures rapid data access and transfer rates, beneficial for memory-bound applications. This processor features advanced Intel technologies such as Intel Deep Learning Boost for AI acceleration, Intel Advanced Vector Extensions 512 (Intel AVX-512) for enhanced performance on heavy workloads, and Intel Speed Select Technology for workload optimization. The INTEL SRFPJ is ideally suited for high-performance computing (HPC), data analytics, artificial intelligence (AI) applications, and mission-critical tasks in data centers, offering a powerful and scalable solution that can handle the most demanding data-intensive workloads.

You May Also Be Interested in

Dell
DELL Intel Xeon Platinum 8260
Need more? Email Us
Dell
Intel E5-2690v3 2.60GHz 12C 30M 135W
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Dell
Intel E5-2643v3 3.4GHz 6C 20M 135W
Need more? Email Us
Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us
Dell
DELL RMR50
Need more? Email Us
Dell
DELL Intel Xeon E5-2670 v3
Need more? Email Us
Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess