EN
  • EN
  • DE

INTEL SRFBB - Intel Silver 4216 2.10GHz 16C 22M 100W

Part No INTEL SRFBB - Intel Silver 4216 2.10GHz 16C 22M 100W
Manufacturer Intel
Catalog CPU
Description Intel Silver 4216 2.10GHz 16C 22M 100W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423273-INTEL SRFBB - Intel Silver 4216 2.10GHz 16C 22M 100W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SRFBB - Intel Silver 4216 2.10GHz 16C 22M 100W CAD Model

Description

The INTEL SRFBB, known as the Intel Silver 4216, is an integral part of Intel's second generation Xeon Scalable Processor lineup, aimed at delivering efficiency and adaptability across various workloads. This processor stands out with its 16 cores and 32 threads, providing substantial parallel processing capabilities at a base frequency of 2.10GHz. It features an impressive 22MB of Intel Smart Cache, facilitating faster data access and processing speeds for complex computational tasks. The 100W Thermal Design Power (TDP) represents its power efficiency for such a high level of performance, making it ideal for energy-conscious environments. The Silver 4216 supports advanced Intel technologies including Intel Hyper-Threading and Intel Virtualization Technology, enhancing the capabilities of virtual environments by optimizing resource utilization and improving throughput. It is specifically engineered for medium to large enterprises requiring scalable performance for data analytics, enterprise resource planning, and cloud-based services. Its compatibility with the Intel Xeon Scalable family ensures that it can meet the dynamic and growing demands of modern IT infrastructures, delivering reliable and consistent performance for a broad range of applications.

You May Also Be Interested in

Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Intel
CD8068904658702S RKXB Intel CPU - Central Processing Units Intel Xeon Gold 6336 Y Processor (36M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Dell
DELL RMR50
Need more? Email Us
Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us
Dell
Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess