EN
  • EN
  • DE

INTEL SRF9J - Intel Xeon Platinum 8260M 24C 165W 2.4GHz Processor

Part No INTEL SRF9J - Intel Xeon Platinum 8260M 24C 165W 2.4GHz Processor
Manufacturer Intel
Catalog CPU
Description Intel Xeon Platinum 8260M 24C 165W 2.4GHz Processor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423906-INTEL SRF9J - Intel Xeon Platinum 8260M 24C 165W 2.4GHz Processor
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SRF9J - Intel Xeon Platinum 8260M 24C 165W 2.4GHz Processor CAD Model

Description

The Intel Xeon Platinum 8260M represents the pinnacle of Intel's server processor offerings, tailored for the most demanding compute and data-intensive environments. This powerhouse operates at 2.4GHz, with a substantial 24 cores and an enhanced memory capacity, signifying its capability to tackle large-scale virtualization, comprehensive data analytics, AI workloads, and high-performance computing (HPC) applications. It stands out with a remarkable 165W thermal design power (TDP), optimized for performance and efficiency in complex multitasking environments. The 8260M model includes support for Intel Deep Learning Boost, offering accelerated AI inference and machine learning performance. Additionally, its support for DDR4 memory and compatibility with Intel's C620 series chipsets enable it to maximize performance and memory bandwidth, critical for handling large data sets and complex computations. The processor's vast number of cores and advanced technologies, including Intel Hyper-Threading and Turbo Boost Technology, make it an ideal solution for enterprise-grade servers requiring maximum performance, scalability, and reliability. Designed for mission-critical applications, it delivers exceptional performance to meet the needs of the most data-intensive tasks.

You May Also Be Interested in

Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Intel
CM8070104423707SRH6F Intel CPU - Central Processing Units Intel Core i3-10100TE Processor (6M Cache, up to 3.60 GHz) FC-LGA14C, Tray datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us
Dell
DELL Intel Xeon Platinum 8260
Need more? Email Us
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us
Dell
Intel E5-2690v3 2.60GHz 12C 30M 135W
Need more? Email Us
Dell
Intel E7-4809v3 2.00GHz 8C 20M 115W
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess