EN
  • EN
  • DE

INTEL SRF9F - INTEL Platinum 8260Y (2.4GHz - 24C) CPU

Part No INTEL SRF9F - INTEL Platinum 8260Y (2.4GHz - 24C) CPU
Manufacturer Intel
Catalog CPU
Description INTEL Platinum 8260Y (2.4GHz - 24C) CPU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423392-INTEL SRF9F - INTEL Platinum 8260Y (2.4GHz - 24C) CPU
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SRF9F - INTEL Platinum 8260Y (2.4GHz - 24C) CPU CAD Model

Description

The INTEL SRF9F, identified as the Intel Platinum 8260Y, is part of the Cascade Lake family, representing Intel's 2nd Generation Xeon Scalable Processors designed for demanding data center and enterprise applications. This powerhouse operates at a base clock of 2.4GHz and features a remarkable 24 cores, which, combined with Hyper-Threading technology, delivers 48 threads. This makes it exceptionally well-suited for heavy multi-threaded workloads, virtualization, and high-performance computing tasks. The CPU boasts a massive 35.75MB Intel Smart Cache, reducing the time processors need to access frequently used data, thereby significantly increasing performance efficiency. With a TDP of 165W, it is optimized for performance density in a power-constrained envelope, making it ideal for dense server configurations. The 8260Y supports six-channel DDR4 memory at speeds up to 2933MHz, allowing for substantial memory bandwidth, crucial for data-intensive applications. It includes Intel's Deep Learning Boost technology for AI acceleration, providing enhanced performance for deep learning inference workloads. Additional features include support for Intel Optane DC persistent memory, enhancing storage and memory solutions, and built-in security features such as Intel Trusted Execution Technology and hardware-enhanced encryption. The Platinum 8260Y is designed for scalability, allowing enterprises to grow their computing capabilities as their needs evolve.

You May Also Be Interested in

Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Intel
FJ8067702739738S R343 Intel CPU - Central Processing Units Intel Core i3-7100U Processor (3M Cache datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us
Dell
Intel E7-4809v3 2.00GHz 8C 20M 115W
Need more? Email Us
Intel
PK8071305122201S RMH2 Intel CPU - Central Processing Units Intel Xeon Gold 5416 S Processor (30M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E5-2643v3 3.4GHz 6C 20M 135W
Need more? Email Us
Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess