EN
  • EN
  • DE

INTEL SRF96 - INTEL Platinum 8270 (2.7GHz - 26C) CPU

Part No INTEL SRF96 - INTEL Platinum 8270 (2.7GHz - 26C) CPU
Manufacturer Intel
Catalog CPU
Description INTEL Platinum 8270 (2.7GHz - 26C) CPU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423104-INTEL SRF96 - INTEL Platinum 8270 (2.7GHz - 26C) CPU
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SRF96 - INTEL Platinum 8270 (2.7GHz - 26C) CPU CAD Model

Description

The INTEL Platinum 8270 CPU is one of the flagship processors in Intel's 2nd Generation Xeon Scalable family, designed to meet the most rigorous demands of today's data centers and enterprise-level computing. With 26 cores and 52 threads through Intel Hyper-Threading Technology, it offers unparalleled levels of parallel processing capability, making it exceptionally well-suited for applications in virtualization, big data analytics, and high-performance computing (HPC). The processor operates at a base frequency of 2.7GHz, with the ability to boost performance under intensive tasks using Intel's Turbo Boost Technology. It is equipped with a substantial 35.75MB of Intel Smart Cache, significantly improving the efficiency with which the CPU accesses data and instructions. The Platinum 8270 has a 205W thermal design power (TDP), indicative of its powerful performance and the need for robust cooling solutions in dense server configurations. It supports up to six channels of DDR4 memory at speeds up to 2933MHz, essential for bandwidth-intensive applications and providing rapid access to in-memory datasets. Security features like Intel Software Guard Extensions (SGX) enhance the protection of sensitive data, while Intel's Deep Learning Boost accelerates AI and machine learning workloads, demonstrating the processor's capability in emerging technology arenas. Intel's Resource Director Technology offers refined resource management, ensuring optimal utilization of processor resources. The INTEL Platinum 8270 stands as a cornerstone for building enterprise-grade IT systems capable of tackling complex computational challenges and achieving high levels of efficiency and productivity.

You May Also Be Interested in

Intel
PK8071305122201S RMH2 Intel CPU - Central Processing Units Intel Xeon Gold 5416 S Processor (30M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E5-2690v3 2.60GHz 12C 30M 135W
Need more? Email Us
Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel E7-4809v3 2.00GHz 8C 20M 115W
Need more? Email Us
Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess