EN
  • EN
  • DE

INTEL SRF9R - INTEL Platinum 8280L (2.7GHz - 28C) CPU

Part No INTEL SRF9R - INTEL Platinum 8280L (2.7GHz - 28C) CPU
Manufacturer Intel
Catalog CPU
Description INTEL Platinum 8280L (2.7GHz - 28C) CPU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423108-INTEL SRF9R - INTEL Platinum 8280L (2.7GHz - 28C) CPU
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SRF9R - INTEL Platinum 8280L (2.7GHz - 28C) CPU CAD Model

Description

The INTEL Platinum 8280L CPU is at the pinnacle of Intel's 2nd Generation Xeon Scalable Processor lineup, designed to tackle the most challenging compute and data workloads in modern data centers. Featuring an impressive 28 cores and 56 threads through Intel Hyper-Threading Technology, this processor delivers extraordinary levels of parallelism and throughput for applications across high-performance computing (HPC), artificial intelligence (AI), and intensive data analytics. Operating at a base frequency of 2.7GHz, with the ability to scale performance using Intel Turbo Boost Technology, the 8280L provides the responsiveness and efficiency required for dynamic workloads. It is equipped with a vast 38.5MB of Smart Cache, enhancing the speed of operations by reducing the time needed to access critical data. With a thermal design power (TDP) of 205 watts, the Platinum 8280L embodies the balance between formidable computing power and relatively high energy requirements, underscoring the need for advanced cooling solutions in server deployments. It supports six channels of DDR4 memory at speeds of up to 2933MHz, facilitating improved memory bandwidth and processing efficiency, crucial for memory-bound applications. This processor integrates advanced security features, including Intel SGX for enhanced data protection and Intel Total Memory Encryption (TME) for full-memory encryption, ensuring data is safeguarded at all times. Virtualization technologies such as VT-x and VT-d are bolstered by Intel's Resource Director Technology (RDT), optimizing resource utilization and enhancing virtualized environment performance. The INTEL Platinum 8280L stands as a testament to Intel's commitment to providing leading-edge solutions for enterprise-grade computing, offering unmatched capabilities for organizations pushing the boundaries of technology and innovation.

You May Also Be Interested in

Dell
Intel E7-4809v3 2.00GHz 8C 20M 115W
Need more? Email Us
Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us
Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Lowest to $92.5374
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us
Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess